Manufacturer: Fairchild Semiconductor
Win Source Part Number: 063088-S2K
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Standard Recovery >500ns > 200mA (Io)
Package: DO-214AA SMB
Manufacturer Device Package: DO-214AA (SMB)
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 2A
Reverse Recovery Time (trr): 2µs
Current - Reverse Leakage @ Vr: 1µA @ 800V
Operating Temperature - Junction: -65°C ~ 150°C
Capacitance @ Vr F: 30pF @ 4V 1MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
General-Purpose Rectifiers (Glass Passivated)
Rectifiers 800V 1.5a Rectifier Glass Passivated Product overview: S2K from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.5a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1.5a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S2K can be used for catalog matching and distributor lookup.
Diode Standard 800V 2A Surface Mount DO-214AA (SMB)
Diode Standard 800V 2A Surface Mount DO-214AA (SMB)
Diode Standard 800V 2A Surface Mount DO-214AA (SMB)
DIODE GEN PURP 800V 2A DO214AA
Rectifiers 800V 1.5a Rectifier Glass Passivated
STANDARD DIODE, 2A, 800V, DO-214AA; Repetitive Peak Reverse Voltage:800V; Average Forward Current:2A; Diode Configuration:Single
RECTIFIER, SINGLE, 2A, 800V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):2A; Diode Configuration:Single
Diode Switching 800V 2A 2-Pin SMB T/R
DIODE GEN PURP 800V 2A DO214AA
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 8032011P | 8032011 | 063088-S2K | S2K | 2085-S2K | S2KFSTR-ND | S2K | S2K | 18C8675 | 598-S2K | S2K |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products | 800V 1.5a Diode and Rectifier | Single Diodes | Single Diodes | Rectifiers | Standard Diode, 2A, 800V, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi | Diode Switching 800V 2A 2-Pin SMB T/R | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | SMB; DO-214AA (SMB) | Do-214aa (smb) | SMB | Reel | SMB; DO-214AA, SMB | DO-214AA | SMB | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| trr | 2000 ns | 2000 ns | 2000 ns | 2000 ns | |||||||
| Diode Type | Standard | Standard | |||||||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | 1.15 volts | 1.15 volts |