The Schottky Rectifier, part number RB168LAM100, features a maximum repetitive reverse voltage (Vrrm) of 100V and an average rectified forward current (Io) of 1A. It is designed for general rectification applications and is housed in a compact SOD-128 package with two pins. The device exhibits a low forward voltage drop, typically around 0.81V at 1A, and a very low reverse current of 0.4OºA at 100V. It can handle a peak forward surge current (IFSM) of up to 40A. The operating junction temperature range is from -55°C to 150°C, making it suitable for various environmental conditions. The product is also compliant with RoHS standards. This diode is ideal for engineers looking for a reliable and efficient rectification solution in their designs.
Diode Schottky 100V 1A Surface Mount PMDTM
Diode Schottky 100V 1A Surface Mount PMDTM
Diode Schottky 100V 1A Surface Mount PMDTM
DIODE SCHOTTKY 100V 1A PMDTM
DIODE SCHOTTKY 100V 1A PMDTM
Schottky Diodes & Rectifiers 100V Vr 1A Io Schottky Br Diode
SCHOTTKY RECT, SINGLE, 100V, SOD-128; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | RB168LAM100TR-ND | 687-RB168LAM100TR | RB168LAM100TR | RB168LAM100TR | 72AC6599 |
| Product Name | Single Diodes | DIODE SCHOTTKY 100V 1A PMDTM | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rect, Single, 100V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm |
| Tj | 150 C (302 F) | ||||
| Life Cycle Stage | Active | Active | |||
| Package | SOD-128 | SOD-128-2 | SOD-128 |