Nexperia B.V. Zener voltage regulator diodes in a SOD323F package PZU22B,115

Description
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: 550 mW Tolerance series: B: approximately 5 %; B1, B2, B3: sequential, approximately 2 % Small plastic package suitable for surface mounted design Wide working voltage range: nominal 2.4 V to 51 V Very low leakage current for a given reverse voltage for types PZU5.1B - PZU10B PZU5.1B2 - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2 - 51B: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] AEC-Q101 qualified Applications General regulation functions
Request a Quote
Description
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: 550 mW Tolerance series: B: approximately 5 %; B1, B2, B3: sequential, approximately 2 % Small plastic package suitable for surface mounted design Wide working voltage range: nominal 2.4 V to 51 V Very low leakage current for a given reverse voltage for types PZU5.1B - PZU10B PZU5.1B2 - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2 - 51B: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] AEC-Q101 qualified Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PZU22B,115 is a Zener voltage regulator diode in the SOD323F (SC-90) surface mount package, part of a series with nominal breakdown voltages from 2.4 V to 51 V. It has a total power dissipation of 550 mW when mounted on an FR4 PCB with a 1 cm² cathode pad, and is AEC-Q101 qualified. The B tolerance variant has approximately 5% voltage tolerance. The device supports forward current up to 200 mA and operates with a maximum junction temperature of 150 °C.

Datasheet Summary
Powered by GS/AI

The PZU22B,115 is a Zener voltage regulator diode in the SOD323F (SC-90) surface mount package, part of a series with nominal breakdown voltages from 2.4 V to 51 V. It has a total power dissipation of 550 mW when mounted on an FR4 PCB with a 1 cm² cathode pad, and is AEC-Q101 qualified. The B tolerance variant has approximately 5% voltage tolerance. The device supports forward current up to 200 mA and operates with a maximum junction temperature of 150 °C.

Suppliers

Company
Product
Description
Supplier Links
Zener voltage regulator diodes in a SOD323F package - PZU22B,115 - Nexperia B.V.
Nijmegen, Netherlands
Zener voltage regulator diodes in a SOD323F package
PZU22B,115
Zener voltage regulator diodes in a SOD323F package PZU22B,115
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: 550 mW Tolerance series: B: approximately 5 %; B1, B2, B3: sequential, approximately 2 % Small plastic package suitable for surface mounted design Wide working voltage range: nominal 2.4 V to 51 V Very low leakage current for a given reverse voltage for types PZU5.1B - PZU10B PZU5.1B2 - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2 - 51B: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] AEC-Q101 qualified Applications General regulation functions

General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: 550 mW
  • Tolerance series: B: approximately 5 %; B1, B2, B3: sequential, approximately 2 %
  • Small plastic package suitable for surface mounted design
  • Wide working voltage range: nominal 2.4 V to 51 V
  • Very low leakage current for a given reverse voltage for types PZU5.1B - PZU10B
  • PZU5.1B2 - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee
  • PZU11B2 - 51B: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031]
  • AEC-Q101 qualified

Applications

  • General regulation functions
Supplier's Site Datasheet
22V 310MW Zener Diode - 287-PZU22B,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 310MW Zener Diode
287-PZU22B,115
22V 310MW Zener Diode 287-PZU22B,115
DIODE ZENER 22V 310MW SOD323F Product overview: PZU22B,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU22B,115 can be used for catalog matching and distributor lookup.

DIODE ZENER 22V 310MW SOD323F Product overview: PZU22B,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU22B,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367627-PZU22B,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367627-PZU22B,115
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367627-PZU22B,115
Win Source Part Number: 1367627-PZU22B,115 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -65°C ~ 150°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323F Base Product Number: PZU22 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA Current - Reverse Leakage @ Vr: 50 nA @ 17 V Power - Max: 310 mW Voltage - Zener (Nom) (Vz): 22 V Impedance (Max) (Zzt): 25 Ohms

Win Source Part Number: 1367627-PZU22B,115
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 150°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323F
Base Product Number: PZU22
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Current - Reverse Leakage @ Vr: 50 nA @ 17 V
Power - Max: 310 mW
Voltage - Zener (Nom) (Vz): 22 V
Impedance (Max) (Zzt): 25 Ohms

Buy Now Datasheet
Single Zener Diodes - 1727-PZU22B,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU22B,115TR-ND
Single Zener Diodes 1727-PZU22B,115TR-ND
Zener Diode 22V 310mW ±5% Surface Mount SOD-323F

Zener Diode 22V 310mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
 - PZU22B,115 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 22V V(Z), 5%, 0.31W, Silicon, Unidirectional

Zener Diode, 22V V(Z), 5%, 0.31W, Silicon, Unidirectional

Supplier's Site Datasheet
Zener Diodes Rohs Compliant Nexperia - 29AK4350 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
29AK4350
Zener Diodes Rohs Compliant Nexperia 29AK4350
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site
DIODE ZENER 22V 310MW SOD323F - 554-PZU22B,115 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 22V 310MW SOD323F
554-PZU22B,115
DIODE ZENER 22V 310MW SOD323F 554-PZU22B,115
DIODE ZENER 22V 310MW SOD323F

DIODE ZENER 22V 310MW SOD323F

Supplier's Site
Single Zener Diodes - PZU22B,115 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
PZU22B,115
Single Zener Diodes PZU22B,115
DIODE ZENER 22V 310MW SOD323F

DIODE ZENER 22V 310MW SOD323F

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - PZU22B,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PZU22B,115
Discrete Semiconductor Products - Diodes - Zener PZU22B,115
DIODE ZENER 22V 310MW SOD323F

DIODE ZENER 22V 310MW SOD323F

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PZU22B,115 287-PZU22B,115 1367627-PZU22B,115 1727-PZU22B,115TR-ND PZU22B,115 29AK4350 554-PZU22B,115 PZU22B,115 PZU22B,115
Product Name Zener voltage regulator diodes in a SOD323F package 22V 310MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes Zener Diodes Rohs Compliant Nexperia DIODE ZENER 22V 310MW SOD323F Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-323; SOD323F SOD323F Tape & Reel (TR) SOD-323; SC-90, SOD-323F SOD323F SOD-323; SC-90, SOD-323F SOD-323; SC-90, SOD-323F SOD-323; SOD-323F
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
PD 310 milliwatts 550 milliwatts 550 milliwatts
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data