Win Source Part Number: 961807-SK24-LTP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A
Current - Reverse Leakage @ Vr: 2 mA @ 40 V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA, HSMB
Alternative Parts (Cross-Reference): SBR2A40P1-7; SK13-LTP; SK14-LTP; RB521S-30DP-TP; SSA34HE3_A/H; SBR0240LP-7; SBR2A30P1-7; SSA24HE3_A/HSK24LTP;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SK24-LTPMSTR,Q975234
Base Product Number: SK24
Diode Schottky 40V 2A Surface Mount DO-214AA, HSMB
Diode Schottky 40V 2A Surface Mount DO-214AA, HSMB
DIODE SCHOT 40V 2A DO214AA HSMB Product overview: SK24-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK24-LTP can be used for catalog matching and distributor lookup.
SK Series Single 40 V 50 A Surface Mount Schottky Rectifier - SMB
DIODE SCHOT 40V 2A DO214AA HSMB
Schottky Diodes & Rectifiers DIODE SCHOTTKY 40V 2A DO214AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 961807-SK24-LTP | SK24-LTPMSCT-ND | 280-SK24-LTP | 543-SK24-LTP | SK24-LTP | SK24-LTP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 40V 2A Diode and Rectifier | SK Series Single 40 V 50 A Surface Mount Schottky Rectifier - SMB | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | DO-214AA, SMB | Tape & Reel (TR) | SMB; DO-214AA, SMB | SMB | DO-214AA |