Diode Array 1 Pair Common Cathode Super Barrier 45V 15A Through Hole TO-220-3
DIODE ARR SBR 45V 15A TO220-3 Product overview: SBR30A45CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A45CT can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1246706-SBR30A45CT
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
DIODE ARR SBR 45V 15A TO220-3
Schottky Diodes & Rectifiers 30A 45V
DIODE ARRAY SBR 45V 15A TO220AB
DIODE ARRAY SBR 45V 15A TO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays | Diode Arrays |
| Product Number | SBR30A45CT-ND | 286-SBR30A45CT | 1246706-SBR30A45CT | SBR30A45CT | SBR30A45CT | SBR30A45CT | 233-SBR30A45CT |
| Product Name | Diode Arrays | 45V 15A TO220 Diode and Rectifier | Diodes, Rectifiers - Arrays - SBR30A45CT | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays | DIODE ARRAY SBR 45V 15A TO220AB |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||||
| Package | TO-220; TO-220-3 | Tube | TO-220AB-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active |