Diode Schottky 30V 100mA Surface Mount VMN2
Diode Schottky 30V 100mA Surface Mount VMN2
Diode Schottky 30V 100mA Surface Mount VMN2
DIODE SCHOTTKY 30V 100MA VMN2
DIODE SCHOTTKY 30V 100MA VMN2
30V Single 100mA 350mV@10mA VMN-2 Schottky Barrier Diodes (SBD) ROHS
Schottky Diodes & Rectifiers SCHOTTKY BARRIER SURF. MOUNT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 846-RB521CS-30T2RDKR-ND | RB521CS-30T2R | 687-RB521CS-30T2R | RB521CS-30T2R | RB521CS-30T2R |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE SCHOTTKY 30V 100MA VMN2 | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Diodes & Rectifiers |
| Tj | 150 C (302 F) | -40 to 150 C (-40 to 302 F) | |||
| Life Cycle Stage | Declining | Declining; Not For New Designs | |||
| VF | 0.3500 volts | 0.3500 volts | 0.3500 volts |