Win Source Part Number: 1093301-SK510A-LTP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 5 A
Current - Reverse Leakage @ Vr: 1 mA @ 100 V
Capacitance @ Vr, F: 200pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Alternative Parts (Cross-Reference): SBRT5A50SA-13; SK54A-LTP; SK53A-LTP; SK56A-LTP; S1J-13-F; SS14-E3/61T;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SK510A-LTPMSCT,SK510
Base Product Number: SK510
Diode Schottky 100V 5A Surface Mount DO-214AC (SMA)
Diode Schottky 100V 5A Surface Mount DO-214AC (SMA)
Diode Schottky 100V 5A Surface Mount DO-214AC (SMA)
DIODE SCHOTTKY 100V 5A DO214AC Product overview: SK510A-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK510A-LTP can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 100V 5A DO214AC
DIODE SCHOTTKY 100V 5A DO214AC
Schottky Diodes & Rectifiers 5A, 100V Schottky Rectifier
DIODE SCHOTTKY 5A 100V SMA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1093301-SK510A-LTP | SK510A-LTPMSDKR-ND | 280-SK510A-LTP | SK510A-LTP | SK510A-LTP | SK510A-LTP | 543-SK510A-LTP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky 100V 5A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | DIODE SCHOTTKY 5A 100V SMA |
| Package | DO-214AC, SMA | Tape & Reel (TR) | SMA; DO-214AC, SMA | SMA-2 | SMA; DO-214AC, SMA | ||
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts | 0.8500 volts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||
| RoHS Compliant | RoHS | RoHS |