DIODE ARR SBR 200V 15A ITO220AB Product overview: SBR30200CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30200CTFP can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Super Barrier 200V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
Manufacturer: Diodes Incorporated
Win Source Part Number: 211495-SBR30200CTFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 980mV @ 15A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 100μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: SBR30200CTFP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBRF30200CT-Y C0G; MBRF30200CTD0; MBRF30200CTD0G; TSF30L200CC0G;
Introduction Date: January 03, 2007
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
DIODE ARR SBR 200V 15A ITO220AB
DIODE ARRAY SBR 200V 15A ITO220
Schottky Diodes & Rectifiers 30A 200V
DIODE ARRAY SBR 200V 15A ITO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Diode Arrays |
| Product Number | 286-SBR30200CTFP | SBR30200CTFP-ND | 211495-SBR30200CTFP | SBR30200CTFP | 233-SBR30200CTFP | SBR30200CTFP | SBR30200CTFP |
| Product Name | 200V 15A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - SBR30200CTFP | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE ARRAY SBR 200V 15A ITO220 | Schottky Diodes & Rectifiers | Diode Arrays |
| Package | Tube | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220; ITO-220AB | TO-220; TO-220-3 Full Pack, Isolated Tab | ITO-220FP-3 | TO-220; TO-220-3 Full Pack, Isolated Tab | |
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Arrangement | Common Catode | Common Catode | |||||
| Diode Type | Super Barrier | Super Barrier |