Diode Schottky 40V 2A Surface Mount PMDU
Diode Schottky 40V 2A Surface Mount PMDU
Diode Schottky 40V 2A Surface Mount PMDU
Schottky Diodes & Rectifiers 40V VR 2A 0.62V VF PMDU; SOD-123FL
DIODE SCHOTTKY 40V 2A PMDU
DIODE (RECTIFIER FRD) 40V-VR 2A
SCHOTTKY RECTIFIER, AEC-Q101, 2A, 40V; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):2A; Diode Configuration:Single
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | RBR2MM40ATFTR-ND | RBR2MM40ATFTR | RBR2MM40ATFTR | 687-RBR2MM40ATFTR | 92Y3808 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE (RECTIFIER FRD) 40V-VR 2A | Schottky Rectifier, Aec-Q101, 2A, 40V; Repetitive Reverse Voltage Vrrm Max Rohm |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | |||
| Package | SOD-123; SOD-123FL-2 | SOD-123; SOD-123FL | |||
| Life Cycle Stage | Active | ||||
| VF | 0.6200 volts | 0.6200 volts | 0.6200 volts | ||
| Diode Type | Schottky |