Micro Commercial Components Corp. Diodes, Rectifiers - Single - S1G-TP S1G-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 892815-S1G-TP Features: Diode Standard 400 V 1A Surface Mount DO-214AA, HSMB Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: DO-214AA, HSMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 892815-S1G-TP Features: Diode Standard 400 V 1A Surface Mount DO-214AA, HSMB Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: DO-214AA, HSMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - S1G-TP - 892815-S1G-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S1G-TP
892815-S1G-TP
Diodes, Rectifiers - Single - S1G-TP 892815-S1G-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 892815-S1G-TP Features: Diode Standard 400 V 1A Surface Mount DO-214AA, HSMB Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: DO-214AA, HSMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Micro Commercial Co
Win Source Part Number: 892815-S1G-TP
Features: Diode Standard 400 V 1A Surface Mount DO-214AA, HSMB
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA, HSMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - S1G-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1G-TP-ND
Single Diodes S1G-TP-ND
Diode Standard 400V 1A Surface Mount DO-214AA, HSMB

Diode Standard 400V 1A Surface Mount DO-214AA, HSMB

Buy Now Datasheet
400V 1A Diode and Rectifier - 280-S1G-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-S1G-TP
400V 1A Diode and Rectifier 280-S1G-TP
DIODE GP 400V 1A DO214AA HSMB Product overview: S1G-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1G-TP can be used for catalog matching and distributor lookup.

DIODE GP 400V 1A DO214AA HSMB Product overview: S1G-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1G-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers - S1G-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers
S1G-TP
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers S1G-TP
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers

Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers

Supplier's Site
DIODE GEN PURP 400V 1A DO214AA - 543-S1G-TP - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 400V 1A DO214AA
543-S1G-TP
DIODE GEN PURP 400V 1A DO214AA 543-S1G-TP
DIODE GEN PURP 400V 1A DO214AA

DIODE GEN PURP 400V 1A DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diodes Diodes Rectifiers Step Recovery Diodes General Purpose Diodes
Product Number 892815-S1G-TP S1G-TP-ND 280-S1G-TP S1G-TP 543-S1G-TP
Product Name Diodes, Rectifiers - Single - S1G-TP Single Diodes 400V 1A Diode and Rectifier Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers DIODE GEN PURP 400V 1A DO214AA
Diode Type Diode Standard 400 V 1A Surface Mount DO-214AA, HSMB
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SMB; DO-214AA, SMB
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data