Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 182895-RHRG3060
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 2.1V @ 30A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 250μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Family Name: RHRG3060
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): FMN-3306S; APT30DL60B; DSEP30-06BSN;
Introduction Date: January 01, 2000
Country of Origin: China, Republic of Korea
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 450
30A 600V Hyperfast Rectifier Diode TO-247 Product overview: RHRG3060 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RHRG3060 can be used for catalog matching and distributor lookup.
Diode Standard 600V 30A Through Hole TO-247-2
DIODE GEN PURP 600V 30A TO247
DIODE GEN PURP 600V 30A TO247-2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 182895-RHRG3060 | 280-RHRG3060 | RHRG3060-ND | 598-RHRG3060 | RHRG3060 |
| Product Name | Diodes, Rectifiers - Arrays - RHRG3060 | 30A 600V Diode and Rectifier | Single Diodes | DIODE GEN PURP 600V 30A TO247 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| Life Cycle Stage | Active | Active | Removed | ||
| VF | 2.1 volts | 2.1 volts | 2.1 volts | ||
| VR | 600 volts | 600 volts | |||
| IR | 0.2500 mA | 0.2500 mA |