ROHM Semiconductor USA, LLC Single Diodes RB160VA-40TR

Description
Diode Schottky 40V 1A Surface Mount TUMD2
Request a Quote Datasheet
Description
Diode Schottky 40V 1A Surface Mount TUMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB160VA-40TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB160VA-40TR-ND
Single Diodes RB160VA-40TR-ND
Diode Schottky 40V 1A Surface Mount TUMD2

Diode Schottky 40V 1A Surface Mount TUMD2

Buy Now Datasheet
Schottky 40V 1A Diode and Rectifier - 280-RB160VA-40TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-RB160VA-40TR
Schottky 40V 1A Diode and Rectifier 280-RB160VA-40TR
DIODE SCHOTTKY 40V 1A TUMD2 Product overview: RB160VA-40TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB160VA-40TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A TUMD2 Product overview: RB160VA-40TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB160VA-40TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB160VA-40TR - 027115-RB160VA-40TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB160VA-40TR
027115-RB160VA-40TR
Diodes, Rectifiers - Single - RB160VA-40TR 027115-RB160VA-40TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 027115-RB160VA-40TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550mV @ 700mA Current - Reverse Leakage @ Vr: 50μA @ 40V Operating Temperature - Junction: 150°C (Max) Family Name: RB160VA-40 Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: TUMD2 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): CMIDSH1-4; CMIDSH1-4 BK; CMIDSH1-4 TR; CDBFN140-HF; Introduction Date: January 06, 2005 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027115-RB160VA-40TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 700mA
Current - Reverse Leakage @ Vr: 50μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Family Name: RB160VA-40
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: TUMD2
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): CMIDSH1-4; CMIDSH1-4 BK; CMIDSH1-4 TR; CDBFN140-HF;
Introduction Date: January 06, 2005
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - RB160VA-40TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB160VA-40TR
Single Diodes RB160VA-40TR
DIODE SCHOTTKY 40V 1A TUMD2

DIODE SCHOTTKY 40V 1A TUMD2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB160VA-40TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB160VA-40TR
Discrete Semiconductor Products - Diodes - Rectifiers RB160VA-40TR
DIODE SCHOTTKY 40V 1A TUMD2

DIODE SCHOTTKY 40V 1A TUMD2

Supplier's Site
DIODE SCHOTTKY 40V 1A TUMD2 - 687-RB160VA-40TR - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V 1A TUMD2
687-RB160VA-40TR
DIODE SCHOTTKY 40V 1A TUMD2 687-RB160VA-40TR
DIODE SCHOTTKY 40V 1A TUMD2

DIODE SCHOTTKY 40V 1A TUMD2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB160VA-40TR
Schottky Diodes & Rectifiers RB160VA-40TR
Schottky Diodes & Rectifiers SCHOTTKYTUMD2 T/R

Schottky Diodes & Rectifiers SCHOTTKYTUMD2 T/R

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number RB160VA-40TR-ND 280-RB160VA-40TR 027115-RB160VA-40TR RB160VA-40TR RB160VA-40TR 687-RB160VA-40TR RB160VA-40TR
Product Name Single Diodes Schottky 40V 1A Diode and Rectifier Diodes, Rectifiers - Single - RB160VA-40TR Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 40V 1A TUMD2 Schottky Diodes & Rectifiers
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) -40 to 150 C (-40 to 302 F)
Package Tape & Reel (TR) TUMD2 SOD-323; SC-90, SOD-323F SOD-323; SC-90, SOD-323F SOD-323; SOD-323HE-2
RoHS Compliant RoHS RoHS
Life Cycle Stage Declining; Not For New Designs Active Declining; Not For New Designs
Unlock Full Specs
to access all available technical data