Vishay Precision Group Single Diodes SB520-E3/54

Description
Diode Schottky 20V 5A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Schottky 20V 5A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SB520-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB520-E3/54GITR-ND
Single Diodes SB520-E3/54GITR-ND
Diode Schottky 20V 5A Through Hole DO-201AD

Diode Schottky 20V 5A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - SB520-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB520-E3/54GICT-ND
Single Diodes SB520-E3/54GICT-ND
Diode Schottky 20V 5A Through Hole DO-201AD

Diode Schottky 20V 5A Through Hole DO-201AD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1130360-SB520-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1130360-SB520-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1130360-SB520-E3/54
Win Source Part Number: 1130360-SB520-E3/54 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,400 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 480 mV @ 5 A Current - Reverse Leakage @ Vr: 500 µA @ 20 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD Alternative Parts (Cross-Reference): SB520-E354; SB520E3/54; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SB520/54GITR-ND,SB52 0/4TR-ND,SB520TR,SB5 20-E3/54GITR,SB520/5 4GITR,SB520CT-ND,SB5 20/54GICT-ND,SB520/4 GICT,SB520/4,SB520/5 4,SB520/4CT,SB520E35 4,SB520/54GICT,SB520 CT,SB520/4TR,SB520,S B520/4CT-ND,SB520TR- ND,SB520-E3/54GICT,S B520/4GITR-ND,SB520/ 4GITR,SB520/4GICT-ND Base Product Number: SB520

Win Source Part Number: 1130360-SB520-E3/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,400
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 480 mV @ 5 A
Current - Reverse Leakage @ Vr: 500 µA @ 20 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
Alternative Parts (Cross-Reference): SB520-E354; SB520E3/54;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SB520/54GITR-ND,SB520/4TR-ND,SB520TR,SB520-E3/54GITR,SB520/54GITR,SB520CT-ND,SB520/54GICT-ND,SB520/4GICT,SB520/4,SB520/54,SB520/4CT,SB520E354,SB520/54GICT,SB520CT,SB520/4TR,SB520,SB520/4CT-ND,SB520TR-ND,SB520-E3/54GICT,SB520/4GITR-ND,SB520/4GITR,SB520/4GICT-ND
Base Product Number: SB520

Buy Now Datasheet
5 A 20 V Diode and Rectifier - 280-SB520-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 A 20 V Diode and Rectifier
280-SB520-E3/54
5 A 20 V Diode and Rectifier 280-SB520-E3/54
DIODE 5 A, 20 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: SB520-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB520-E3/54 can be used for catalog matching and distributor lookup.

DIODE 5 A, 20 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: SB520-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB520-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE SCHOTTKY 20V 5A DO201AD - 884-SB520-E3/54 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 20V 5A DO201AD
884-SB520-E3/54
DIODE SCHOTTKY 20V 5A DO201AD 884-SB520-E3/54
DIODE SCHOTTKY 20V 5A DO201AD

DIODE SCHOTTKY 20V 5A DO201AD

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SB520-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB520-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers SB520-E3/54
SCHOTTKY DO201 20V 5A 150C

SCHOTTKY DO201 20V 5A 150C

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB520-E3/54
Schottky Diodes & Rectifiers SB520-E3/54
Schottky Diodes & Rectifiers 5.0 Amp 20 Volt 220A IFSM @ 8.3ms

Schottky Diodes & Rectifiers 5.0 Amp 20 Volt 220A IFSM @ 8.3ms

Buy Now Datasheet
Schottky Rectifier, 5A 20V Do-201Ad; Diode Type Vishay - 77K2124 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 5A 20V Do-201Ad; Diode Type Vishay
77K2124
Schottky Rectifier, 5A 20V Do-201Ad; Diode Type Vishay 77K2124
SCHOTTKY RECTIFIER, 5A 20V DO-201AD; Diode Type:Schottky; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):5A; Forward Voltage VF Max:480mV; Forward Surge Current Ifsm Max:220A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 5A 20V DO-201AD; Diode Type:Schottky; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):5A; Forward Voltage VF Max:480mV; Forward Surge Current Ifsm Max:220A RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 5A 20V Do-201Ad; Repetitive Peak Reverse Voltage Vishay - 05R5710 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 5A 20V Do-201Ad; Repetitive Peak Reverse Voltage Vishay
05R5710
Schottky Rectifier, 5A 20V Do-201Ad; Repetitive Peak Reverse Voltage Vishay 05R5710
SCHOTTKY RECTIFIER, 5A 20V DO-201AD; Repetitive Peak Reverse Voltage:20V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:480mV; Forward Surge Current:220A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 5A 20V DO-201AD; Repetitive Peak Reverse Voltage:20V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:480mV; Forward Surge Current:220A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers
Product Number SB520-E3/54GITR-ND 1130360-SB520-E3/54 280-SB520-E3/54 884-SB520-E3/54 SB520-E3/54 SB520-E3/54 77K2124 05R5710
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 5 A 20 V Diode and Rectifier DIODE SCHOTTKY 20V 5A DO201AD Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, 5A 20V Do-201Ad; Diode Type Vishay Schottky Rectifier, 5A 20V Do-201Ad; Repetitive Peak Reverse Voltage Vishay
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package DO-201AD, Axial Tape and Reel DO-201; DO-201AD, Axial DO-201 DO-201; DO-201AD DO-201; DO-201AD
VF 0.4800 volts 0.4800 volts 0.4800 volts 0.4800 volts 0.4800 volts
RoHS Compliant RoHS RoHS RoHS RoHS
IO 5 amps
Unlock Full Specs
to access all available technical data