Manufacturer: Fairchild Semiconductor
Win Source Part Number: 084271-RGF1J
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AC SMA
Manufacturer Device Package: DO-214AC (SMA)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 250ns
Current - Reverse Leakage @ Vr: 5µA @ 600V
Operating Temperature - Junction: -65°C ~ 175°C
Capacitance @ Vr F: 8.5pF @ 4V 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Rectifiers 600V 1a Rectifier Glass Passivated Product overview: RGF1J from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RGF1J can be used for catalog matching and distributor lookup.
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)
DIODE GEN PURP 600V 1A DO214AC
RGF1 Series 600 V 5 uA 250 ns Surface Mount Fast Recovery Rectifier - SMA
RECTIFIER, SINGLE, 1A, 600V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE GEN PURP 600V 1A DO214AC
Rectifiers 600V 1a Rectifier Glass Passivated
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 084271-RGF1J | 2085-RGF1J | RGF1JFSDKR-ND | RGF1J | 598-RGF1J | 07AH4724 | RGF1J | RGF1J |
| Product Name | Discrete Semiconductor Products | 600V 1a Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | RGF1 Series 600 V 5 uA 250 ns Surface Mount Fast Recovery Rectifier - SMA | Rectifier, Single, 1A, 600V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi | Single Diodes | Rectifiers |
| Diode Type | Standard | Standard | ||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | |||
| VR | 600 volts | 600 volts | 600 volts | |||||
| IR | 0.0050 mA | 0.0050 mA | 0.0050 mA | |||||
| trr | 250 ns | 250 ns | 250 ns |