Nexperia B.V. High-temperature 60 V, 4.5 A Schottky barrier rectifier PMEG6045ETPX

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 4.5 A Reverse voltage: VR ≤ 60 V Low forward voltage High power capability due to clip-bonding technology Small and flat lead SMD plastic package High temperature Tj ≤ 175 °C Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption application
Request a Quote
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 4.5 A Reverse voltage: VR ≤ 60 V Low forward voltage High power capability due to clip-bonding technology Small and flat lead SMD plastic package High temperature Tj ≤ 175 °C Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption application
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a CFP5 (SOD128) surface-mounted plastic package measuring 3.8 mm x 2.6 mm x 1 mm. It has an average forward current rating of 4.5 A and a reverse voltage rating of 60 V. The junction temperature rating is 175 °C, and the device supports both reflow and wave soldering. Forward voltage is specified at 460 mV to 530 mV at 4.5 A and 25 °C. Reverse current is specified at up to 400 µA at 60 V and 25 °C. Thermal resistance from junction to solder point is 12 K/W.

Datasheet Summary
Powered by GS/AI

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a CFP5 (SOD128) surface-mounted plastic package measuring 3.8 mm x 2.6 mm x 1 mm. It has an average forward current rating of 4.5 A and a reverse voltage rating of 60 V. The junction temperature rating is 175 °C, and the device supports both reflow and wave soldering. Forward voltage is specified at 460 mV to 530 mV at 4.5 A and 25 °C. Reverse current is specified at up to 400 µA at 60 V and 25 °C. Thermal resistance from junction to solder point is 12 K/W.

Suppliers

Company
Product
Description
Supplier Links
High-temperature 60 V, 4.5 A Schottky barrier rectifier - PMEG6045ETPX - Nexperia B.V.
Nijmegen, Netherlands
High-temperature 60 V, 4.5 A Schottky barrier rectifier
PMEG6045ETPX
High-temperature 60 V, 4.5 A Schottky barrier rectifier PMEG6045ETPX
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 4.5 A Reverse voltage: VR ≤ 60 V Low forward voltage High power capability due to clip-bonding technology Small and flat lead SMD plastic package High temperature Tj ≤ 175 °C Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption application

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 4.5 A
  • Reverse voltage: VR ≤ 60 V
  • Low forward voltage
  • High power capability due to clip-bonding technology
  • Small and flat lead SMD plastic package
  • High temperature Tj ≤ 175 °C
  • Suitable for both reflow and wave soldering

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Reverse polarity protection
  • Low power consumption application
Supplier's Site Datasheet
Schottky 60V 4.5A Diode and Rectifier - 280-PMEG6045ETPX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 4.5A Diode and Rectifier
280-PMEG6045ETPX
Schottky 60V 4.5A Diode and Rectifier 280-PMEG6045ETPX
60V 4.5A Schottky Rectifier Diode, 2-Pin SOD Product overview: PMEG6045ETPX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 4.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 4.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG6045ETPX can be used for catalog matching and distributor lookup.

60V 4.5A Schottky Rectifier Diode, 2-Pin SOD Product overview: PMEG6045ETPX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 4.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 4.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG6045ETPX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 1513169P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1513169P
Schottky Diodes & Rectifiers 1513169P
Nexperia PMEG6045ETPX Diode

Nexperia PMEG6045ETPX Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1513018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1513018
Schottky Diodes & Rectifiers 1513018
Nexperia PMEG6045ETPX Diode

Nexperia PMEG6045ETPX Diode

Supplier's Site
Diodes, Rectifiers - Single - PMEG6045ETPX - 1089654-PMEG6045ETPX - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG6045ETPX
1089654-PMEG6045ETPX
Diodes, Rectifiers - Single - PMEG6045ETPX 1089654-PMEG6045ETPX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089654-PMEG6045ETPX Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 4.5A Voltage - Forward (Vf) (Max) @ If: 530mV @ 4.5A Reverse Recovery Time (trr): 20ns Current - Reverse Leakage @ Vr: 400μA @ 60V Capacitance @ Vr, F: 575pF @ 1V, 1MHz Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: CFP5 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089654-PMEG6045ETPX
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 4.5A
Voltage - Forward (Vf) (Max) @ If: 530mV @ 4.5A
Reverse Recovery Time (trr): 20ns
Current - Reverse Leakage @ Vr: 400μA @ 60V
Capacitance @ Vr, F: 575pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: CFP5
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 1727-1350-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-1350-1-ND
Single Diodes 1727-1350-1-ND
Diode Schottky 60V 4.5A Surface Mount SOD-128/CFP5

Diode Schottky 60V 4.5A Surface Mount SOD-128/CFP5

Buy Now Datasheet
Single Diodes - 1727-1350-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-1350-6-ND
Single Diodes 1727-1350-6-ND
Diode Schottky 60V 4.5A Surface Mount SOD-128/CFP5

Diode Schottky 60V 4.5A Surface Mount SOD-128/CFP5

Buy Now Datasheet
Single Diodes - 1727-1350-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-1350-2-ND
Single Diodes 1727-1350-2-ND
Diode Schottky 60V 4.5A Surface Mount SOD-128/CFP5

Diode Schottky 60V 4.5A Surface Mount SOD-128/CFP5

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG6045ETPX
Schottky Diodes & Rectifiers PMEG6045ETPX
Schottky Diodes & Rectifiers PMEG6045ETP/FLATPOWE R/REEL 7

Schottky Diodes & Rectifiers PMEG6045ETP/FLATPOWER/REEL 7

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG6045ETPX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG6045ETPX
Discrete Semiconductor Products - Diodes - Rectifiers PMEG6045ETPX
DIODE SCHOT 60V 4.5A SOD128/CFP5

DIODE SCHOT 60V 4.5A SOD128/CFP5

Supplier's Site
Single Diodes - PMEG6045ETPX - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG6045ETPX
Single Diodes PMEG6045ETPX
DIODE SCHOT 60V 4.5A SOD128/CFP5

DIODE SCHOT 60V 4.5A SOD128/CFP5

Supplier's Site Datasheet
Schottky Rect, Single, 175V, Sod-128; Repetitive Peak Reverse Voltage Nexperia - 12X8768 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 175V, Sod-128; Repetitive Peak Reverse Voltage Nexperia
12X8768
Schottky Rect, Single, 175V, Sod-128; Repetitive Peak Reverse Voltage Nexperia 12X8768
SCHOTTKY RECT, SINGLE, 175V, SOD-128; Repetitive Peak Reverse Voltage:60V; Average Forward Current:4.5A; Diode Configuration:Single ; Diode Case Style:SOD-128; No. of Pins:2Pins; Forward Voltage Max:530mV; Forward Surge Current:70A RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 175V, SOD-128; Repetitive Peak Reverse Voltage:60V; Average Forward Current:4.5A; Diode Configuration:Single; Diode Case Style:SOD-128; No. of Pins:2Pins; Forward Voltage Max:530mV; Forward Surge Current:70A RoHS Compliant: Yes

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - PMEG6045ETPX - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
PMEG6045ETPX
Diodes >> Schottky Barrier Diodes (SBD) PMEG6045ETPX
60V 530mV@4.5A 4.5A SOD-128 Schottky Barrier Diodes (SBD) ROHS

60V 530mV@4.5A 4.5A SOD-128 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
DIODE SCHOTTKY 60V 4.5A SOD128 - 554-PMEG6045ETPX - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 60V 4.5A SOD128
554-PMEG6045ETPX
DIODE SCHOTTKY 60V 4.5A SOD128 554-PMEG6045ETPX
DIODE SCHOTTKY 60V 4.5A SOD128

DIODE SCHOTTKY 60V 4.5A SOD128

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Rectifiers Rectifiers Rectifiers Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes
Product Number PMEG6045ETPX 280-PMEG6045ETPX 1513169P 1513018 1089654-PMEG6045ETPX 1727-1350-1-ND PMEG6045ETPX PMEG6045ETPX PMEG6045ETPX 12X8768 PMEG6045ETPX 554-PMEG6045ETPX
Product Name High-temperature 60 V, 4.5 A Schottky barrier rectifier Schottky 60V 4.5A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - PMEG6045ETPX Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Rect, Single, 175V, Sod-128; Repetitive Peak Reverse Voltage Nexperia Diodes >> Schottky Barrier Diodes (SBD) DIODE SCHOTTKY 60V 4.5A SOD128
Rectifier Configuration / Technology Schottky Schottky
Package SOD128 SOD128 SOD-128 Sod-128 CFP5 SOD-128-2 SOD-128 SOD-128
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
IFSM 70 amps 70 amps
IR 2.00E-5 mA 0.4000 mA
Unlock Full Specs
to access all available technical data