Nexperia B.V. Transient voltage suppressor in DSN1608-2 for mobile applications PTVS20VZ1USKYL

Description
Unidirectional Transient Voltage Suppressor (TVS) in a very small leadless DSN1608-2 (SOD964) package. Features and benefits Rated peak pulse current: IPPM = 41 A (8/20 µs pulse) Rated peak pulse power: PPPM = 2000 W (8/20 µs pulse) Dynamic resistance Rdyn = 0.2 Ω Reverse current: IRM = 1 nA Very low package height: 0.29 mm Applications Power supply protection Industrial application Power management
Request a Quote Datasheet
Description
Unidirectional Transient Voltage Suppressor (TVS) in a very small leadless DSN1608-2 (SOD964) package. Features and benefits Rated peak pulse current: IPPM = 41 A (8/20 µs pulse) Rated peak pulse power: PPPM = 2000 W (8/20 µs pulse) Dynamic resistance Rdyn = 0.2 Ω Reverse current: IRM = 1 nA Very low package height: 0.29 mm Applications Power supply protection Industrial application Power management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transient voltage suppressor in DSN1608-2 for mobile applications - PTVS20VZ1USKYL - Nexperia B.V.
Nijmegen, Netherlands
Transient voltage suppressor in DSN1608-2 for mobile applications
PTVS20VZ1USKYL
Transient voltage suppressor in DSN1608-2 for mobile applications PTVS20VZ1USKYL
Unidirectional Transient Voltage Suppressor (TVS) in a very small leadless DSN1608-2 (SOD964) package. Features and benefits Rated peak pulse current: IPPM = 41 A (8/20 µs pulse) Rated peak pulse power: PPPM = 2000 W (8/20 µs pulse) Dynamic resistance Rdyn = 0.2 Ω Reverse current: IRM = 1 nA Very low package height: 0.29 mm Applications Power supply protection Industrial application Power management

Unidirectional Transient Voltage Suppressor (TVS) in a very small leadless DSN1608-2 (SOD964) package.

Features and benefits

  • Rated peak pulse current: IPPM = 41 A (8/20 µs pulse)
  • Rated peak pulse power: PPPM = 2000 W (8/20 µs pulse)
  • Dynamic resistance Rdyn = 0.2 Ω
  • Reverse current: IRM = 1 nA
  • Very low package height: 0.29 mm

Applications

  • Power supply protection
  • Industrial application
  • Power management
Supplier's Site Datasheet
TVS Diodes - 1727-2749-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-2749-2-ND
TVS Diodes 1727-2749-2-ND
36.9V Clamp 6A Ipp Tvs Diode Surface Mount DSN1608-2

36.9V Clamp 6A Ipp Tvs Diode Surface Mount DSN1608-2

Buy Now Datasheet
TVS Diodes - 1727-2749-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-2749-6-ND
TVS Diodes 1727-2749-6-ND
36.9V Clamp 6A Ipp Tvs Diode Surface Mount DSN1608-2

36.9V Clamp 6A Ipp Tvs Diode Surface Mount DSN1608-2

Buy Now Datasheet
TVS Diodes - 1727-2749-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-2749-1-ND
TVS Diodes 1727-2749-1-ND
36.9V Clamp 6A Ipp Tvs Diode Surface Mount DSN1608-2

36.9V Clamp 6A Ipp Tvs Diode Surface Mount DSN1608-2

Buy Now Datasheet
TVS - TVS - Diodes - PTVS20VZ1USKYL - 931095-PTVS20VZ1USKYL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PTVS20VZ1USKYL
931095-PTVS20VZ1USKYL
TVS - TVS - Diodes - PTVS20VZ1USKYL 931095-PTVS20VZ1USKYL
Manufacturer: Nexperia USA Inc. Win Source Part Number: 931095-PTVS20VZ1USKY L Operating Temperature Range: -40°C ~ 125°C (TA) Features: 36.9V Clamp 6A Ipp Tvs Diode Surface Mount DSN1608-2 Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: PTVS20 Categories: Circuit Protection Case / Package: DSN1608-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 934070032315, 1727-2749-6, 1727-2749-1, 568-13316-1, 1727-2749-2, 568-13316-2, 568-13316-6, 568-13316-2-ND, 568-13316-1-ND, 568-13316-6-ND

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 931095-PTVS20VZ1USKYL
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 36.9V Clamp 6A Ipp Tvs Diode Surface Mount DSN1608-2
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PTVS20
Categories: Circuit Protection
Case / Package: DSN1608-2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 934070032315, 1727-2749-6, 1727-2749-1, 568-13316-1, 1727-2749-2, 568-13316-2, 568-13316-6, 568-13316-2-ND, 568-13316-1-ND, 568-13316-6-ND

Buy Now Datasheet
TVS Protection Diode - 144-PTVS20VZ1USKYL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-PTVS20VZ1USKYL
TVS Protection Diode 144-PTVS20VZ1USKYL
PTVS20VZ1USK - Transient voltage suppressor in DSN1608-2 for mobile applications Product overview: PTVS20VZ1USKYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS20VZ1USKYL can be used for catalog matching and distributor lookup.

PTVS20VZ1USK - Transient voltage suppressor in DSN1608-2 for mobile applications Product overview: PTVS20VZ1USKYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS20VZ1USKYL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
NEXPERIA - PTVS20VZ1USKYL - TVS DIODE, 2KW, UNIDIR, SOD-964 - 554-PTVS20VZ1USKYL - Utmel Electronic Limited
Hong Kong, China
NEXPERIA - PTVS20VZ1USKYL - TVS DIODE, 2KW, UNIDIR, SOD-964
554-PTVS20VZ1USKYL
NEXPERIA - PTVS20VZ1USKYL - TVS DIODE, 2KW, UNIDIR, SOD-964 554-PTVS20VZ1USKYL
NEXPERIA - PTVS20VZ1USKYL - TVS DIODE, 2KW, UNIDIR, SOD-964

NEXPERIA - PTVS20VZ1USKYL - TVS DIODE, 2KW, UNIDIR, SOD-964

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
PTVS20VZ1USKYL
TVS Diodes / ESD Suppressors PTVS20VZ1USKYL
TVS Diodes / ESD Suppressors PTVS20VZ1USK/DSN1608 -2/REEL 7

TVS Diodes / ESD Suppressors PTVS20VZ1USK/DSN1608-2/REEL 7

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PTVS20VZ1USKYL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PTVS20VZ1USKYL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PTVS20VZ1USKYL
TVS DIODE 20VWM 36.9VC DSN1608-2

TVS DIODE 20VWM 36.9VC DSN1608-2

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS20VZ1USKYL 1727-2749-2-ND 931095-PTVS20VZ1USKYL 144-PTVS20VZ1USKYL 554-PTVS20VZ1USKYL PTVS20VZ1USKYL PTVS20VZ1USKYL
Product Name Transient voltage suppressor in DSN1608-2 for mobile applications TVS Diodes TVS - TVS - Diodes - PTVS20VZ1USKYL TVS Protection Diode NEXPERIA - PTVS20VZ1USKYL - TVS DIODE, 2KW, UNIDIR, SOD-964 TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Direction Unidirectional
RoHS Compliant RoHS RoHS
Package SOD964 SOD964 0603 (1608 Metric) DSN1608-2 0603 (1608 Metric) DSN-1608-2 DSN1608-2
VBR 25.4 volts 22.2 volts 22.2 volts 22.2 volts
Tj 150 C (302 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data