Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Semtech Corporation
Win Source Part Number: 711838-RCLAMP3324T.T
Series: RailClamp
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 6-XFDFN
Applications: HDMI
Mounting: SMD
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 3.3V (Maximum)
Current - Peak Pulse (10/1000μs): 5A (8/20μs)
Power - Peak Pulse: 75W
Power Line Protection: Yes
Capacitance @ Frequency: 0.4pF @ 1MHz
Family Name: RClamp3324T
Categories: Circuit Protection
Minimum Breakdown Voltage: 3.8V
Manufacturer Homepage: www.semtech.com
Manufacturer Package: SLP1710P4T
Maximum Clamping Voltage: 10.5V
Alternative Parts (Cross-Reference): IP4281CZ10; SRDA3.3-4BTG; IP4281CZ10,115;
Introduction Date: November 28, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
TVS DIODE 3.3V 10.5V SLP1710P4T Product overview: RCLAMP3324T.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 10.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 10.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3324T.TCT can be used for catalog matching and distributor lookup.
10.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1710P4T
10.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1710P4T
10.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1710P4T
TVS DIODE 3.3VWM 10.5VC
TVS DIODE 3.3V 10.5V SLP1710P4T
TVS DIODE 3.3V 10.5V SLP1710P4T
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP3324T.TCT | 711838-RCLAMP3324T.TCT | 144-RCLAMP3324T.TCT | RCLAMP3324TTCTCT-ND | 684-RCLAMP3324T.TCT | RCLAMP3324T.TCT | RCLAMP3324T.TCT |
| Product Name | TVS | TVS - TVS - Diodes - RCLAMP3324T.TCT | 3.3V 10.5V TVS Protection Diode | TVS Diodes | TVS DIODE 3.3VWM 10.5VC | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 75 watts | 75 watts | 75 watts | 75 watts | 75 watts | 75 watts | |
| VC | 10.5 volts | 10.5 volts | 10.5 volts | 10.5 volts | 10.5 volts | ||
| VBR | 3.8 volts | 3.8 volts | 3.8 volts | 3.8 volts | |||
| CT | 0.4000 pF | 0.4000 pF | |||||
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |