Vishay Intertechnology, Inc. 0.5 A 200 V Diode and Rectifier RS07D-M-08

Description
DIODE 0.5 A, 200 V, SILICON, SIGNAL DIODE, DO-219AB, HALOGEN FREE AND ROHS COMPLIANT, SMF, 2 PIN, Signal Diode Product overview: RS07D-M-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS07D-M-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 0.5 A, 200 V, SILICON, SIGNAL DIODE, DO-219AB, HALOGEN FREE AND ROHS COMPLIANT, SMF, 2 PIN, Signal Diode Product overview: RS07D-M-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS07D-M-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5 A 200 V Diode and Rectifier
280-RS07D-M-08
0.5 A 200 V Diode and Rectifier 280-RS07D-M-08
DIODE 0.5 A, 200 V, SILICON, SIGNAL DIODE, DO-219AB, HALOGEN FREE AND ROHS COMPLIANT, SMF, 2 PIN, Signal Diode Product overview: RS07D-M-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS07D-M-08 can be used for catalog matching and distributor lookup.

DIODE 0.5 A, 200 V, SILICON, SIGNAL DIODE, DO-219AB, HALOGEN FREE AND ROHS COMPLIANT, SMF, 2 PIN, Signal Diode Product overview: RS07D-M-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS07D-M-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RS07D-M-08 - 1092667-RS07D-M-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RS07D-M-08
1092667-RS07D-M-08
Diodes, Rectifiers - Single - RS07D-M-08 1092667-RS07D-M-08
Manufacturer: Vishay Win Source Part Number: 1092667-RS07D-M-08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1.15V @ 700mA Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 10μA @ 200V Capacitance @ Vr, F: 9pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-219AB (SMF) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1092667-RS07D-M-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 700mA
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Capacitance @ Vr, F: 9pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-219AB (SMF)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - 112-RS07D-M-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 500mA Surface Mount DO-219AB (SMF)

Diode Standard 200V 500mA Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - 112-RS07D-M-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-RS07D-M-08TR-ND
Single Diodes 112-RS07D-M-08TR-ND
Diode Standard 200V 500mA Surface Mount DO-219AB (SMF)

Diode Standard 200V 500mA Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - 112-RS07D-M-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-RS07D-M-08CT-ND
Single Diodes 112-RS07D-M-08CT-ND
Diode Standard 200V 500mA Surface Mount DO-219AB (SMF)

Diode Standard 200V 500mA Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - RS07D-M-08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RS07D-M-08
Single Diodes RS07D-M-08
DIODE GP 200V 500MA DO219AB

DIODE GP 200V 500MA DO219AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RS07D-M-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RS07D-M-08
Discrete Semiconductor Products - Diodes - Rectifiers RS07D-M-08
DIODE GP 200V 500MA DO219AB

DIODE GP 200V 500MA DO219AB

Supplier's Site
DIODE SW 200V DO219-M - 884-RS07D-M-08 - Utmel Electronic Limited
Hong Kong, China
DIODE SW 200V DO219-M
884-RS07D-M-08
DIODE SW 200V DO219-M 884-RS07D-M-08
DIODE SW 200V DO219-M

DIODE SW 200V DO219-M

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
RS07D-M-08
Rectifiers RS07D-M-08
Rectifiers SWITCHING DIODE GENPURP SMF DO219e3M

Rectifiers SWITCHING DIODE GENPURP SMF DO219e3M

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Diodes Rectifiers Diodes Rectifiers
Product Number 280-RS07D-M-08 1092667-RS07D-M-08 112-RS07D-M-08DKR-ND RS07D-M-08 RS07D-M-08 884-RS07D-M-08 RS07D-M-08
Product Name 0.5 A 200 V Diode and Rectifier Diodes, Rectifiers - Single - RS07D-M-08 Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers DIODE SW 200V DO219-M Rectifiers
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard Standard
VF 1.15 volts 1.15 volts 1.15 volts 1.15 volts
VR 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data