DIODES Incorporated 40V 250MA Diode and Rectifier SBR0240LP-7

Description
DIODE SBR 40V 250MA 2DFN Product overview: SBR0240LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR0240LP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 40V 250MA 2DFN Product overview: SBR0240LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR0240LP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V 250MA Diode and Rectifier - 280-SBR0240LP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 250MA Diode and Rectifier
280-SBR0240LP-7
40V 250MA Diode and Rectifier 280-SBR0240LP-7
DIODE SBR 40V 250MA 2DFN Product overview: SBR0240LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR0240LP-7 can be used for catalog matching and distributor lookup.

DIODE SBR 40V 250MA 2DFN Product overview: SBR0240LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR0240LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBR0240LP-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR0240LP-7DIDKR-ND
Single Diodes SBR0240LP-7DIDKR-ND
Diode Super Barrier 40V 250mA Surface Mount X1-DFN1006-2

Diode Super Barrier 40V 250mA Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Diodes - SBR0240LP-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR0240LP-7DITR-ND
Single Diodes SBR0240LP-7DITR-ND
Diode Super Barrier 40V 250mA Surface Mount X1-DFN1006-2

Diode Super Barrier 40V 250mA Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Diodes - SBR0240LP-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR0240LP-7DICT-ND
Single Diodes SBR0240LP-7DICT-ND
Diode Super Barrier 40V 250mA Surface Mount X1-DFN1006-2

Diode Super Barrier 40V 250mA Surface Mount X1-DFN1006-2

Buy Now Datasheet
Diodes, Rectifiers - Single - SBR0240LP-7 - 1094580-SBR0240LP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR0240LP-7
1094580-SBR0240LP-7
Diodes, Rectifiers - Single - SBR0240LP-7 1094580-SBR0240LP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1094580-SBR0240LP-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 250mA Voltage - Forward (Vf) (Max) @ If: 590mV @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 40V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: X1-DFN1006-2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1094580-SBR0240LP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 590mV @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: X1-DFN1006-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR0240LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR0240LP-7
Discrete Semiconductor Products - Diodes - Rectifiers SBR0240LP-7
DIODE SBR 40V 250MA 2DFN

DIODE SBR 40V 250MA 2DFN

Supplier's Site
Single Diodes - SBR0240LP-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR0240LP-7
Single Diodes SBR0240LP-7
DIODE SBR 40V 250MA 2DFN

DIODE SBR 40V 250MA 2DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR0240LP-7
Schottky Diodes & Rectifiers SBR0240LP-7
Schottky Diodes & Rectifiers SUPER BARRIER REC 0.2A,40V,ULTRA LO VF

Schottky Diodes & Rectifiers SUPER BARRIER REC 0.2A,40V,ULTRA LO VF

Buy Now Datasheet
DIODE SBR 40V 250MA 2DFN - 233-SBR0240LP-7 - Utmel Electronic Limited
Hong Kong, China
DIODE SBR 40V 250MA 2DFN
233-SBR0240LP-7
DIODE SBR 40V 250MA 2DFN 233-SBR0240LP-7
DIODE SBR 40V 250MA 2DFN

DIODE SBR 40V 250MA 2DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Rectifiers Diodes Diodes Rectifiers Diodes Schottky Diodes Diodes
Product Number 280-SBR0240LP-7 SBR0240LP-7DIDKR-ND 1094580-SBR0240LP-7 SBR0240LP-7 SBR0240LP-7 SBR0240LP-7 233-SBR0240LP-7
Product Name 40V 250MA Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SBR0240LP-7 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers DIODE SBR 40V 250MA 2DFN
Package Tape & Reel (TR) DFN-1006-2
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Super Barrier Super Barrier
VF 0.5900 volts 0.5900 volts 0.5900 volts 0.5900 volts
Unlock Full Specs
to access all available technical data