Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
SCHOTTKY RECT, DUAL, 45V, TO-263S; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263S; No. of Pins:3Pins; Forward Voltage VF Max:650mV; Forward SurgeRoHS Compliant: Yes
SCHOTTKY BARRIER DIODE
Schottky Diodes & Rectifiers DIODE (RECTIFIER)
DIODE ARRAY SCHOTT 45V 10A LPDS
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | RBQ10NS45ATLCT-ND | 72AC6587 | 687-RBQ10NS45ATL | RBQ10NS45ATL | RBQ10NS45ATL |
| Product Name | Diode Arrays | Schottky Rect, Dual, 45V, To-263S; Repetitive Reverse Voltage Vrrm Max Rohm | SCHOTTKY BARRIER DIODE | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | 150 C (302 F) | ||||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263S | D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | SC-83-4 | |
| VF | 0.6500 volts | 0.6500 volts | 0.6500 volts |