32.4V Clamp 15.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
32.4V Clamp 15.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 20VWM 32.4VC DO204AC
DIODE, TVS, 3W, 20V, UNIDIRECTIONAL, DO-204AC-2, FULL REEL; Product Range:TRANSZORB SA Series; TVS Polarity:Unidirectio
TVS DIODE 20VWM 32.4VC DO204AC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA20A-E3/54GICT-ND | SA20A-E3/54 | 77K1207 | 884-SA20A-E3/54 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 3W, 20V, Unidirectional, Do-204Ac-2, Full Reel; Product Range Vishay | TVS DIODE 20VWM 32.4VC DO204AC |
| Configuration | Single | |||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | DO-15; DO-204AC, DO-15, Axial | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | |
| VC | 32.4 volts | 32.4 volts | 32.4 volts | |
| VBR | 22.2 volts | 22.2 volts | 22.2 volts |