Win Source Part Number: 1015645-S5BL-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 5 A
Current - Reverse Leakage @ Vr: 10 µA @ 100 V
Capacitance @ Vr, F: 100pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: S5BL-TPMSDKR,S5BL-TP
Base Product Number: S5BL
DIODE GEN PURP 100V 5A SMC Product overview: S5BL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S5BL-TP can be used for catalog matching and distributor lookup.
DIODE GEN PURP 100V 5A SMC
DIODE GEN PURP 100V 5A DO214AB
Rectifiers DIODE GP 100V 5A DO214AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 1015645-S5BL-TP | 280-S5BL-TP | S5BL-TP | 543-S5BL-TP | S5BL-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 100V 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE GEN PURP 100V 5A DO214AB | Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | ||
| VR | 100 volts | 100 volts | |||
| IR | 0.0100 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |