ROHM Semiconductor USA, LLC 8.2V 1W Zener Diode PTZTE258.2A

Description
DIODE ZENER 8.2V 1W PMDS Product overview: PTZTE258.2A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTE258.2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 8.2V 1W PMDS Product overview: PTZTE258.2A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTE258.2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.2V 1W Zener Diode - 287-PTZTE258.2A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 1W Zener Diode
287-PTZTE258.2A
8.2V 1W Zener Diode 287-PTZTE258.2A
DIODE ZENER 8.2V 1W PMDS Product overview: PTZTE258.2A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTE258.2A can be used for catalog matching and distributor lookup.

DIODE ZENER 8.2V 1W PMDS Product overview: PTZTE258.2A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTE258.2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - PTZTE258.2ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PTZTE258.2ATR-ND
Single Zener Diodes PTZTE258.2ATR-ND
Zener Diode 8.2V 1W ±6% Surface Mount PMDS

Zener Diode 8.2V 1W ±6% Surface Mount PMDS

Buy Now Datasheet
Diodes - Zener - Single - PTZTE258.2A - 792735-PTZTE258.2A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PTZTE258.2A
792735-PTZTE258.2A
Diodes - Zener - Single - PTZTE258.2A 792735-PTZTE258.2A
Manufacturer: Rohm Semiconductor Win Source Part Number: 792735-PTZTE258.2A Packaging: Reel package Package: DO-214AC, SMA Mounting: SMD Tolerance: ±6% Power - Max: 1W Current - Reverse Leakage @ Vr: 20μA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Family Name: PTZ-8.2A Categories: Discrete Semiconductor Products Manufacturer Package: PMDS Impedance (Maximum) (Zzt): 4 Ohm Alternative Parts (Cross-Reference): PTZ-8.2A; Introduction Date: September 19, 2005 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 792735-PTZTE258.2A
Packaging: Reel package
Package: DO-214AC, SMA
Mounting: SMD
Tolerance: ±6%
Power - Max: 1W
Current - Reverse Leakage @ Vr: 20μA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Family Name: PTZ-8.2A
Categories: Discrete Semiconductor Products
Manufacturer Package: PMDS
Impedance (Maximum) (Zzt): 4 Ohm
Alternative Parts (Cross-Reference): PTZ-8.2A;
Introduction Date: September 19, 2005
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DIODE ZENER 8.2V 1W PMDS - 687-PTZTE258.2A - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 8.2V 1W PMDS
687-PTZTE258.2A
DIODE ZENER 8.2V 1W PMDS 687-PTZTE258.2A
DIODE ZENER 8.2V 1W PMDS

DIODE ZENER 8.2V 1W PMDS

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
PTZTE258.2A
Zener Diodes PTZTE258.2A
Zener Diodes 8.2V 40MA

Zener Diodes 8.2V 40MA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PTZTE258.2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PTZTE258.2A
Discrete Semiconductor Products - Diodes - Zener PTZTE258.2A
DIODE ZENER 8.2V 1W PMDS

DIODE ZENER 8.2V 1W PMDS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-PTZTE258.2A PTZTE258.2ATR-ND 792735-PTZTE258.2A 687-PTZTE258.2A PTZTE258.2A PTZTE258.2A
Product Name 8.2V 1W Zener Diode Single Zener Diodes Diodes - Zener - Single - PTZTE258.2A DIODE ZENER 8.2V 1W PMDS Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-214AC, SMA; SMA PMDS
RoHS Compliant RoHS RoHS
ZZT 4 ohms 4 ohms 4 ohms
VZ 8.2 volts 8.2 volts 8.2 volts
Unlock Full Specs
to access all available technical data