Manufacturer: Diodes Incorporated
Win Source Part Number: 042532-SBR3060CT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 620mV @ 15A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB (D2PAK)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Super Barrier 60V 15A Through Hole TO-220-3
DIODE ARRAY SBR 60V 15A TO220AB
Schottky Diodes & Rectifiers 30A 60V
DIODE ARRAY SBR 60V 15A TO220AB
| Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diode Arrays | Schottky Diodes | Diode Arrays |
| Product Number | 042532-SBR3060CT | SBR3060CTDI-ND | 233-SBR3060CT | SBR3060CT | SBR3060CT |
| Product Name | Diodes, Rectifiers - Arrays - SBR3060CT | Diode Arrays | DIODE ARRAY SBR 60V 15A TO220AB | Schottky Diodes & Rectifiers | Diode Arrays |
| Diode Type | Super Barrier | Super Barrier | |||
| Life Cycle Stage | Active | Active | |||
| VF | 0.6200 volts | 0.7000 volts | 0.7000 volts | ||
| VR | 60 volts | 60 volts | 60 volts | ||
| IR | 0.5000 mA | 0.5000 mA | 0.5000 mA |