Semtech Corp. 170W 5V TVS Protection Diode RCLAMP0512TQTNT

Description
Trans Voltage Suppressor Diode, 170W, 5V V(RWM), Unidirectional, 1 Element, Silicon, SGP1006N3T, 3 PIN Product overview: RCLAMP0512TQTNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 170W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0512TQTNT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 170W, 5V V(RWM), Unidirectional, 1 Element, Silicon, SGP1006N3T, 3 PIN Product overview: RCLAMP0512TQTNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 170W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0512TQTNT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
170W 5V TVS Protection Diode - 144-RCLAMP0512TQTNT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
170W 5V TVS Protection Diode
144-RCLAMP0512TQTNT
170W 5V TVS Protection Diode 144-RCLAMP0512TQTNT
Trans Voltage Suppressor Diode, 170W, 5V V(RWM), Unidirectional, 1 Element, Silicon, SGP1006N3T, 3 PIN Product overview: RCLAMP0512TQTNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 170W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0512TQTNT can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 170W, 5V V(RWM), Unidirectional, 1 Element, Silicon, SGP1006N3T, 3 PIN Product overview: RCLAMP0512TQTNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 170W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0512TQTNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - RCLAMP0512TQTNT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
TVS - TVS - Diodes - RCLAMP0512TQTNT - 931895-RCLAMP0512TQTNT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - RCLAMP0512TQTNT
931895-RCLAMP0512TQTNT
TVS - TVS - Diodes - RCLAMP0512TQTNT 931895-RCLAMP0512TQTNT
Manufacturer: Semtech Corporation Win Source Part Number: 931895-RCLAMP0512TQT NT Series: Automotive, AEC-Q100, RailClamp® Operating Temperature Range: -40°C ~ 125°C (TJ) Features: 8.5V Clamp 20A (1.2/50µs) Ipp Tvs Diode Surface Mount SGP1006N3T Package: 3-XDFN Package: Reel - TR Mounting: Surface Mount Family Name: RCLAMP0512 Categories: Circuit Protection Case / Package: SGP1006N3T ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.10.0080

Manufacturer: Semtech Corporation
Win Source Part Number: 931895-RCLAMP0512TQTNT
Series: Automotive, AEC-Q100, RailClamp®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 8.5V Clamp 20A (1.2/50µs) Ipp Tvs Diode Surface Mount SGP1006N3T
Package: 3-XDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: RCLAMP0512
Categories: Circuit Protection
Case / Package: SGP1006N3T
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Diodes - 600-RCLAMP0512TQTNTDKR-ND - DigiKey
Thief River Falls, MN, United States
8.5V Clamp 20A (1.2/50µs) Ipp Tvs Diode Surface Mount SGP1006N3T

8.5V Clamp 20A (1.2/50µs) Ipp Tvs Diode Surface Mount SGP1006N3T

Buy Now Datasheet
TVS Diodes - 600-RCLAMP0512TQTNTCT-ND - DigiKey
Thief River Falls, MN, United States
8.5V Clamp 20A (1.2/50µs) Ipp Tvs Diode Surface Mount SGP1006N3T

8.5V Clamp 20A (1.2/50µs) Ipp Tvs Diode Surface Mount SGP1006N3T

Buy Now Datasheet
TVS Diodes - 600-RCLAMP0512TQTNTTR-ND - DigiKey
Thief River Falls, MN, United States
8.5V Clamp 20A (1.2/50µs) Ipp Tvs Diode Surface Mount SGP1006N3T

8.5V Clamp 20A (1.2/50µs) Ipp Tvs Diode Surface Mount SGP1006N3T

Buy Now Datasheet
TVS DIODE 5V 8.5V SGP1006N3T - 684-RCLAMP0512TQTNT - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 5V 8.5V SGP1006N3T
684-RCLAMP0512TQTNT
TVS DIODE 5V 8.5V SGP1006N3T 684-RCLAMP0512TQTNT
TVS DIODE 5V 8.5V SGP1006N3T

TVS DIODE 5V 8.5V SGP1006N3T

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RCLAMP0512TQTNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RCLAMP0512TQTNT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RCLAMP0512TQTNT
TVS DIODE 5VWM 8.5VC SGP1006N3T

TVS DIODE 5VWM 8.5VC SGP1006N3T

Supplier's Site
TVS DIODE 5VWM 8.5VC SGP1006N3T

TVS DIODE 5VWM 8.5VC SGP1006N3T

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-RCLAMP0512TQTNT RCLAMP0512TQTNT 931895-RCLAMP0512TQTNT 600-RCLAMP0512TQTNTDKR-ND 684-RCLAMP0512TQTNT RCLAMP0512TQTNT RCLAMP0512TQTNT
Product Name 170W 5V TVS Protection Diode TVS TVS - TVS - Diodes - RCLAMP0512TQTNT TVS Diodes TVS DIODE 5V 8.5V SGP1006N3T Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package SGP1006N3T 0402 (1006 Metric) 3-XDFN SGP1006N3T 0402 (1006 Metric)
Peak Pulse Power 170 watts 170 watts 170 watts 170 watts
Unlock Full Specs
to access all available technical data