ROHM Semiconductor USA, LLC Single Diodes SCS220AGHRC

Description
Diode Silicon Carbide Schottky 650V 20A (DC) Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 650V 20A (DC) Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SCS220AGHRC-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SCS220AGHRC-ND
Single Diodes SCS220AGHRC-ND
Diode Silicon Carbide Schottky 650V 20A (DC) Through Hole TO-220AC

Diode Silicon Carbide Schottky 650V 20A (DC) Through Hole TO-220AC

Buy Now Datasheet
650V 20A Diode and Rectifier - 280-SCS220AGHRC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650V 20A Diode and Rectifier
280-SCS220AGHRC
650V 20A Diode and Rectifier 280-SCS220AGHRC
DIODE SIL CARB 650V 20A TO220AC Product overview: SCS220AGHRC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS220AGHRC can be used for catalog matching and distributor lookup.

DIODE SIL CARB 650V 20A TO220AC Product overview: SCS220AGHRC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS220AGHRC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SCS220AGHRC - 893876-SCS220AGHRC - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SCS220AGHRC
893876-SCS220AGHRC
Diodes, Rectifiers - Single - SCS220AGHRC 893876-SCS220AGHRC
Manufacturer: Rohm Semiconductor Win Source Part Number: 893876-SCS220AGHRC Series: Automotive, AEC-Q101 Features: Diode Silicon Carbide Schottky 650 V 20A (DC) Through Hole TO-220AC Speed: No Recovery Time > 500mA (Io) Package: Tube Package: TO-220-2 Mounting: Through Hole Part Status: Not For New Designs Family Name: SCS220 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Rohm Semiconductor
Win Source Part Number: 893876-SCS220AGHRC
Series: Automotive, AEC-Q101
Features: Diode Silicon Carbide Schottky 650 V 20A (DC) Through Hole TO-220AC
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Package: TO-220-2
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: SCS220
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
DIODE SCHOTTKY 650V 20A TO-220-2 - 687-SCS220AGHRC - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 650V 20A TO-220-2
687-SCS220AGHRC
DIODE SCHOTTKY 650V 20A TO-220-2 687-SCS220AGHRC
DIODE SCHOTTKY 650V 20A TO-220-2

DIODE SCHOTTKY 650V 20A TO-220-2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SCS220AGHRC
Schottky Diodes & Rectifiers SCS220AGHRC
Schottky Diodes & Rectifiers 650V 20A SiC SBD AEC-Q101 Qualified

Schottky Diodes & Rectifiers 650V 20A SiC SBD AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SCS220AGHRC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SCS220AGHRC
Discrete Semiconductor Products - Diodes - Rectifiers SCS220AGHRC
DIODE SIL CARB 650V 20A TO220AC

DIODE SIL CARB 650V 20A TO220AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number SCS220AGHRC-ND 280-SCS220AGHRC 893876-SCS220AGHRC 687-SCS220AGHRC SCS220AGHRC SCS220AGHRC
Product Name Single Diodes 650V 20A Diode and Rectifier Diodes, Rectifiers - Single - SCS220AGHRC DIODE SCHOTTKY 650V 20A TO-220-2 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F) 175 C (347 F)
Package Tube TO-220; TO-220AC TO-220; TO-220-2 TO-220AC-2
RoHS Compliant RoHS RoHS
Applications GENERAL PURPOSE
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2139271P - RS Components, Ltd.
Specs
Package SOD-323; SOD-323
RoHS Compliant RoHS
View Details
High Current Power Rectifiers - HRSET040104 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 30000 mA
trr 150 ns
View Details
150V 200MA Diode and Rectifier - 284-BAR67-02V E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers