ROHM Semiconductor USA, LLC Schottky 30V 30MA Diode and Rectifier RB751CS-40T2R

Description
DIODE SCHOTTKY 30V 30MA VMN2 Product overview: RB751CS-40T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB751CS-40T2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 30MA VMN2 Product overview: RB751CS-40T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB751CS-40T2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 30MA Diode and Rectifier - 280-RB751CS-40T2R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 30MA Diode and Rectifier
280-RB751CS-40T2R
Schottky 30V 30MA Diode and Rectifier 280-RB751CS-40T2R
DIODE SCHOTTKY 30V 30MA VMN2 Product overview: RB751CS-40T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB751CS-40T2R can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 30MA VMN2 Product overview: RB751CS-40T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB751CS-40T2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB751CS-40T2R - 1091455-RB751CS-40T2R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB751CS-40T2R
1091455-RB751CS-40T2R
Diodes, Rectifiers - Single - RB751CS-40T2R 1091455-RB751CS-40T2R
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091455-RB751CS-40T2 R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 30mA Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA Current - Reverse Leakage @ Vr: 500nA @ 30V Capacitance @ Vr, F: 2pF @ 1V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: VMN2 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091455-RB751CS-40T2R
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 30mA
Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA
Current - Reverse Leakage @ Vr: 500nA @ 30V
Capacitance @ Vr, F: 2pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: VMN2
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - RB751CS-40T2R-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB751CS-40T2R-ND
Single Diodes RB751CS-40T2R-ND
Diode Schottky 30V 30mA Surface Mount VMN2

Diode Schottky 30V 30mA Surface Mount VMN2

Buy Now Datasheet
DIODE SCHOTTKY 30V 30MA VMN2 - 687-RB751CS-40T2R - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 30MA VMN2
687-RB751CS-40T2R
DIODE SCHOTTKY 30V 30MA VMN2 687-RB751CS-40T2R
DIODE SCHOTTKY 30V 30MA VMN2

DIODE SCHOTTKY 30V 30MA VMN2

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - RB751CS-40T2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB751CS-40T2R
Discrete Semiconductor Products - Diodes - Rectifiers RB751CS-40T2R
DIODE SCHOTTKY 30V 30MA VMN2

DIODE SCHOTTKY 30V 30MA VMN2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB751CS-40T2R
Schottky Diodes & Rectifiers RB751CS-40T2R
Schottky Diodes & Rectifiers SCHOTTKY BARRIER

Schottky Diodes & Rectifiers SCHOTTKY BARRIER

Buy Now Datasheet
Single Diodes - RB751CS-40T2R - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB751CS-40T2R
Single Diodes RB751CS-40T2R
DIODE SCHOTTKY 30V 30MA VMN2

DIODE SCHOTTKY 30V 30MA VMN2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-RB751CS-40T2R 1091455-RB751CS-40T2R RB751CS-40T2R-ND 687-RB751CS-40T2R RB751CS-40T2R RB751CS-40T2R RB751CS-40T2R
Product Name Schottky 30V 30MA Diode and Rectifier Diodes, Rectifiers - Single - RB751CS-40T2R Single Diodes DIODE SCHOTTKY 30V 30MA VMN2 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Package Tape & Reel (TR) VMN2 SOD-923 VMN-2 2-SMD, Flat Lead
RoHS Compliant RoHS RoHS
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F) ? to 125 C (? to 257 F)
Life Cycle Stage Declining; Not For New Designs Declining; Not For New Designs Declining
Unlock Full Specs
to access all available technical data