STMicroelectronics, Inc. TVS Diodes SM15T33CA

Description
59V Clamp 169A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Request a Quote Datasheet
Description
59V Clamp 169A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-7872-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-7872-2-ND
TVS Diodes 497-7872-2-ND
59V Clamp 169A (8/20µs) Ipp Tvs Diode Surface Mount SMC

59V Clamp 169A (8/20µs) Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - 497-7872-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-7872-6-ND
TVS Diodes 497-7872-6-ND
59V Clamp 169A (8/20µs) Ipp Tvs Diode Surface Mount SMC

59V Clamp 169A (8/20µs) Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - 497-7872-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-7872-1-ND
TVS Diodes 497-7872-1-ND
59V Clamp 169A (8/20µs) Ipp Tvs Diode Surface Mount SMC

59V Clamp 169A (8/20µs) Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
33V 2.7nF TVS Protection Diode - 144-SM15T33CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 2.7nF TVS Protection Diode
144-SM15T33CA
33V 2.7nF TVS Protection Diode 144-SM15T33CA
1.5kW Bidirectional TVS Diode, 33V DC, SMC, 2.7nF Product overview: SM15T33CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V, 2.7nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, 2.7nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T33CA can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 33V DC, SMC, 2.7nF Product overview: SM15T33CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V, 2.7nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, 2.7nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T33CA can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - SM15T33CA - 1096932-SM15T33CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM15T33CA
1096932-SM15T33CA
TVS - TVS - Diodes - SM15T33CA 1096932-SM15T33CA
Manufacturer: STMicroelectronics Win Source Part Number: 1096932-SM15T33CA Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SMC STAND-OFF Voltage (Vwm): 28.2V Minimum Breakdown Voltage: 31.4V Max Clamping Voltage: 59V Peak Pulse Current(Ippm): 169A (8/20μs) Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1096932-SM15T33CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 28.2V
Minimum Breakdown Voltage: 31.4V
Max Clamping Voltage: 59V
Peak Pulse Current(Ippm): 169A (8/20μs)
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes - 4864842 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
4864842
TVS Diodes 4864842
Bidirectional 1500W TVS diode,SM15T33CA

Bidirectional 1500W TVS diode,SM15T33CA

Supplier's Site
TVS Diodes - 9196428 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9196428
TVS Diodes 9196428
Bidirectional 1500W TVS diode,SM15T33CA

Bidirectional 1500W TVS diode,SM15T33CA

Supplier's Site
TVS Diodes - 4864842P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
4864842P
TVS Diodes 4864842P
Bidirectional 1500W TVS diode,SM15T33CA

Bidirectional 1500W TVS diode,SM15T33CA

Supplier's Site
TVS DIODE 28.2V 59V SMC - 761-SM15T33CA - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 28.2V 59V SMC
761-SM15T33CA
TVS DIODE 28.2V 59V SMC 761-SM15T33CA
TVS DIODE 28.2V 59V SMC

TVS DIODE 28.2V 59V SMC

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SM15T33CA
TVS Diodes / ESD Suppressors SM15T33CA
TVS Diodes / ESD Suppressors 1500W 33V Bidirect

TVS Diodes / ESD Suppressors 1500W 33V Bidirect

Buy Now Datasheet
Diode - 65319422 - Radwell International
Willingboro, NJ, United States
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 28.2V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB SMC, BET MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 28.2V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB SMC, BET MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Esd Protection Diode, 33V, 1.5Kw/do214Ab; Product Range Stmicroelectronics - 39X6689 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 33V, 1.5Kw/do214Ab; Product Range Stmicroelectronics
39X6689
Esd Protection Diode, 33V, 1.5Kw/do214Ab; Product Range Stmicroelectronics 39X6689
ESD PROTECTION DIODE, 33V, 1.5KW/DO214AB; Product Range:SM15T Series; Clamping Voltage Max:59V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

ESD PROTECTION DIODE, 33V, 1.5KW/DO214AB; Product Range:SM15T Series; Clamping Voltage Max:59V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
TVS Diodes - SM15T33CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SM15T33CA
TVS Diodes SM15T33CA
TVS DIODE 28.2VWM 59VC SMC

TVS DIODE 28.2VWM 59VC SMC

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM15T33CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM15T33CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM15T33CA
TVS DIODE 28.2VWM 59VC SMC

TVS DIODE 28.2VWM 59VC SMC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) General Purpose Diodes Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-7872-2-ND 144-SM15T33CA 1096932-SM15T33CA 4864842 4864842P 761-SM15T33CA SM15T33CA 65319422 39X6689 SM15T33CA SM15T33CA
Product Name TVS Diodes 33V 2.7nF TVS Protection Diode TVS - TVS - Diodes - SM15T33CA TVS Diodes TVS Diodes TVS DIODE 28.2V 59V SMC TVS Diodes / ESD Suppressors Diode Esd Protection Diode, 33V, 1.5Kw/do214Ab; Product Range Stmicroelectronics TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single Single
Package DO-214AB, SMC Tape and Reel SMC Smc SMC DO-214AB, SMC DO-214AB-2 (SMC) DO-214AB, SMC SMC
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts 1500 watts
VC 59 volts 59 volts 59 volts 59 volts 59 volts
VBR 31.4 volts 31.4 volts 31.4 volts 31.4 volts 31.4 volts
Unlock Full Specs
to access all available technical data