Nexperia B.V. Schottky Rectifier, 1A, 40V, Sot666; Repetitive Peak Reverse Voltage Nexperia PMEG4010BEA

Description
SCHOTTKY RECTIFIER, 1A, 40V, SOT666; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SOD-323; No. of Pins:2Pins; Forward Voltage Max:640mV; Forward Surge Current:10A RoHS Compliant: Yes
Description
SCHOTTKY RECTIFIER, 1A, 40V, SOT666; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SOD-323; No. of Pins:2Pins; Forward Voltage Max:640mV; Forward Surge Current:10A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 1A, 40V, Sot666; Repetitive Peak Reverse Voltage Nexperia - 33K1348 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 40V, Sot666; Repetitive Peak Reverse Voltage Nexperia
33K1348
Schottky Rectifier, 1A, 40V, Sot666; Repetitive Peak Reverse Voltage Nexperia 33K1348
SCHOTTKY RECTIFIER, 1A, 40V, SOT666; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SOD-323; No. of Pins:2Pins; Forward Voltage Max:640mV; Forward Surge Current:10A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 40V, SOT666; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:SOD-323; No. of Pins:2Pins; Forward Voltage Max:640mV; Forward Surge Current:10A RoHS Compliant: Yes

Supplier's Site
Rectifier Diode - 554-PMEG4010BEA - Utmel Electronic Limited
Hong Kong, China
Rectifier Diode
554-PMEG4010BEA
Rectifier Diode 554-PMEG4010BEA
Rectifier Diode

Rectifier Diode

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Rectifiers Diodes
Product Number 33K1348 554-PMEG4010BEA
Product Name Schottky Rectifier, 1A, 40V, Sot666; Repetitive Peak Reverse Voltage Nexperia Rectifier Diode
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD-323
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TP869C10R - Fuji Electric Corp. of America
Specs
Package T-Pack(L)
IO 40 amps
VRRM 100 volts
View Details
High-voltage switching diode - BAS21AW,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
8 suppliers
Bridge Rectifiers - CC2579-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package Module
RoHS Compliant RoHS
View Details
3 suppliers
Bridge Rectifiers - 1460435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbu
RoHS Compliant RoHS
View Details