Littelfuse, Inc. TVS Diodes PESD0402-140

Description
40V Clamp Ipp Tvs Diode Surface Mount 0402
Request a Quote Datasheet
Description
40V Clamp Ipp Tvs Diode Surface Mount 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - PESD0402-140CT-ND - DigiKey
Thief River Falls, MN, United States
40V Clamp Ipp Tvs Diode Surface Mount 0402

40V Clamp Ipp Tvs Diode Surface Mount 0402

Buy Now Datasheet
TVS Diodes - PESD0402-140TR-ND - DigiKey
Thief River Falls, MN, United States
40V Clamp Ipp Tvs Diode Surface Mount 0402

40V Clamp Ipp Tvs Diode Surface Mount 0402

Buy Now Datasheet
TVS Diodes - PESD0402-140DKR-ND - DigiKey
Thief River Falls, MN, United States
40V Clamp Ipp Tvs Diode Surface Mount 0402

40V Clamp Ipp Tvs Diode Surface Mount 0402

Buy Now Datasheet
SMD 14V TVS Protection Diode - 144-PESD0402-140 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 14V TVS Protection Diode
144-PESD0402-140
SMD 14V TVS Protection Diode 144-PESD0402-140
Varistor, 14V, 2-Term, SMD, 0402 Product overview: PESD0402-140 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 14V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, SMD, 14V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD0402-140 can be used for catalog matching and distributor lookup.

Varistor, 14V, 2-Term, SMD, 0402 Product overview: PESD0402-140 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 14V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, SMD, 14V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD0402-140 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - PESD0402-140 - 1087507-PESD0402-140 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PESD0402-140
1087507-PESD0402-140
TVS - TVS - Diodes - PESD0402-140 1087507-PESD0402-140
Manufacturer: Littelfuse Inc. Win Source Part Number: 1087507-PESD0402-140 Packaging: Reel - TR Type: Zener Applications: Ethernet, HDMI Mounting: SMD (SMT) Bidirectional Channels: 1 Family Name: PESD0402-140 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 0402 STAND-OFF Voltage (Vwm): 14V (Max) Max Clamping Voltage: 40V Alternative Parts (Cross-Reference): ; 0402ESDA-MLP1; Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Imaging, Video & Vision, Consumer Electronics, Portable Devices, RF Communications, Industrial, Multimedia

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1087507-PESD0402-140
Packaging: Reel - TR
Type: Zener
Applications: Ethernet, HDMI
Mounting: SMD (SMT)
Bidirectional Channels: 1
Family Name: PESD0402-140
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 0402
STAND-OFF Voltage (Vwm): 14V (Max)
Max Clamping Voltage: 40V
Alternative Parts (Cross-Reference): ; 0402ESDA-MLP1;
Introduction Date: November 09, 2015
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Imaging, Video & Vision, Consumer Electronics, Portable Devices, RF Communications, Industrial, Multimedia

Buy Now Datasheet
TVS Diodes PESD0402-140
TVS DIODE 14VWM 40VC 0402

TVS DIODE 14VWM 40VC 0402

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - PESD0402-140 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
PESD0402-140
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) PESD0402-140
40V Bi-Directional 14V@Max 0402 Electrostatic and Surge Protection (TVS/ESD) ROHS

40V Bi-Directional 14V@Max 0402 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD0402-140 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD0402-140
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD0402-140
TVS DIODE 14VWM 40VC 0402

TVS DIODE 14VWM 40VC 0402

Supplier's Site
Diode, Esd Protection, 0402, Full Reel; Clamping Voltage Vc Max Littelfuse - 45P8007 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 0402, Full Reel; Clamping Voltage Vc Max Littelfuse
45P8007
Diode, Esd Protection, 0402, Full Reel; Clamping Voltage Vc Max Littelfuse 45P8007
DIODE, ESD PROTECTION, 0402, FULL REEL; Clamping Voltage Vc Max:40V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:14V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

DIODE, ESD PROTECTION, 0402, FULL REEL; Clamping Voltage Vc Max:40V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:14V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site
Diode, Esd Protection, 0402; Clamping Voltage Vc Max Littelfuse - 83R8047 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 0402; Clamping Voltage Vc Max Littelfuse
83R8047
Diode, Esd Protection, 0402; Clamping Voltage Vc Max Littelfuse 83R8047
DIODE, ESD PROTECTION, 0402; Clamping Voltage Vc Max:40V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:14V; Power Dissipation Pd:-; Product Range:PESD0 Series; Automotive Qualification Standard:-; MSL:MSL 1 - UnlimitedRoHS Compliant: NA

DIODE, ESD PROTECTION, 0402; Clamping Voltage Vc Max:40V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:14V; Power Dissipation Pd:-; Product Range:PESD0 Series; Automotive Qualification Standard:-; MSL:MSL 1 - UnlimitedRoHS Compliant: NA

Supplier's Site
TVS DIODE 14V 40V 0402 - 461-PESD0402-140 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 14V 40V 0402
461-PESD0402-140
TVS DIODE 14V 40V 0402 461-PESD0402-140
TVS DIODE 14V 40V 0402

TVS DIODE 14V 40V 0402

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number PESD0402-140CT-ND 144-PESD0402-140 1087507-PESD0402-140 PESD0402-140 PESD0402-140 PESD0402-140 45P8007 461-PESD0402-140
Product Name TVS Diodes SMD 14V TVS Protection Diode TVS - TVS - Diodes - PESD0402-140 TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Esd Protection, 0402, Full Reel; Clamping Voltage Vc Max Littelfuse TVS DIODE 14V 40V 0402
Configuration Single Single
Package 0402 (1005 Metric) 0402 0402 (1005 Metric) 0402 0402 (1005 Metric)
VC 40 volts 40 volts 40 volts 40 volts 40 volts 40 volts
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data