Manufacturer: Diodes Incorporated
Win Source Part Number: 809120-SDT20B100CTFP
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Supplier Device Package: ITO-220AB
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
Voltage - Forward (Vf) (Maximum) at If: 800mV at 10A
Current - Reverse Leakage at Vr: 100μA at 100V
DIODE ARR SCHOTT 100V ITO220AB Product overview: SDT20B100CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT20B100CTFP can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOTT 100V ITO220AB
DIODE SCHOTTKY 100V 10A ITO220AB
Schottky Diodes & Rectifiers Schottky Rectifier
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 809120-SDT20B100CTFP | 286-SDT20B100CTFP | SDT20B100CTFP-ND | SDT20B100CTFP | 233-SDT20B100CTFP | SDT20B100CTFP |
| Product Name | Diodes, Rectifiers - Arrays - SDT20B100CTFP | 100V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE SCHOTTKY 100V 10A ITO220AB | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | |||||
| VF | 0.8000 volts | 0.8000 volts | 0.8000 volts | |||
| VR | 100 volts | |||||
| IR | 0.1000 mA | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |