Manufacturer: Diodes Incorporated
Win Source Part Number: 121241-SBR3060CTB-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 620mV @ 15A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB (D2PAK)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Super Barrier 60V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Super Barrier 60V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Super Barrier 60V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SBR 60V 15A TO263AB Product overview: SBR3060CTB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR3060CTB-13 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Super Barrier Rectif TO263 T&R 0.8K
DIODE ARRAY SBR 60V 15A TO263
DIODE ARR SBR 60V 15A TO263AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | 121241-SBR3060CTB-13 | SBR3060CTB-13TR-ND | 286-SBR3060CTB-13 | SBR3060CTB-13 | 233-SBR3060CTB-13 | SBR3060CTB-13 |
| Product Name | Diodes, Rectifiers - Arrays - SBR3060CTB-13 | Diode Arrays | 60V 15A Diode and Rectifier | Schottky Diodes & Rectifiers | DIODE ARRAY SBR 60V 15A TO263 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Super Barrier | Super Barrier | ||||
| Life Cycle Stage | Active | Active | Active | |||
| VF | 0.6200 volts | 0.6200 volts | 0.6200 volts | |||
| VR | 60 volts | 60 volts | ||||
| IR | 0.5000 mA | 0.1250 mA |