DIODE SIL CARB 650V 6A TO220FM Product overview: SCS306AMC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS306AMC can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 650V 6A (DC) Through Hole TO-220FM
Win Source Part Number: 1282187-SCS306AMC
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 6A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 6 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 30 µA @ 650 V
Capacitance @ Vr, F: 300pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: TO-220-2 Full Pack
Supplier Device Package: TO-220FM
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Base Product Number: SCS306
SIC SCHOTTKY DIODE, 650V, 6A, TO-220FM; Product Range:-; Diode Configuration:Single
DIODE SIL CARB 650V 6A TO220FM
DIODE SIL CARB 650V 6A TO220FM
Schottky Diodes & Rectifiers SIC SBD 650V 6A 30W TO-220FM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Diodes |
| Product Number | 280-SCS306AMC | SCS306AMC-ND | 1282187-SCS306AMC | 81AC5473 | SCS306AMC | SCS306AMC | SCS306AMC | 687-SCS306AMC |
| Product Name | 650V 6A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Sic Schottky Diode, 650V, 6A, To-220Fm; Product Range Rohm | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | DIODES SILICON CARBIDE |
| Package | Tube | TO-220; TO-220-2 Full Pack | TO-220FM | TO-220FM-2 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | |||||
| VF | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | ||||
| trr | 0.0 ns | 0.0 ns | 0.0 ns |