Nexperia B.V. 0.5 A low VF Schottky barrier rectifier PMEG3005ELD,315

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits Forward current: IF ≤ 0.5 A Reverse voltage: VR ≤ 30 V Low forward voltage: VF ≤ 500 mV Ultra small and leadless SMD plastic package Solderable side pads Package height typ. 0.37 mm Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications
Request a Quote
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits Forward current: IF ≤ 0.5 A Reverse voltage: VR ≤ 30 V Low forward voltage: VF ≤ 500 mV Ultra small and leadless SMD plastic package Solderable side pads Package height typ. 0.37 mm Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PMEG3005ELD is a 0.5 A low forward voltage Schottky barrier rectifier in a DFN1006D-2 (SOD882D) leadless SMD package measuring 1 mm × 0.6 mm × 0.4 mm with solderable side pads and a typical height of 0.37 mm. It supports a maximum reverse voltage of 30 V and a forward voltage of 450 to 500 mV at 500 mA. The junction temperature rating is 150 °C, and it is designed for low voltage rectification, DC-DC conversion, switch mode power supplies, and reverse polarity protection.

Datasheet Summary
Powered by GS/AI

PMEG3005ELD is a 0.5 A low forward voltage Schottky barrier rectifier in a DFN1006D-2 (SOD882D) leadless SMD package measuring 1 mm × 0.6 mm × 0.4 mm with solderable side pads and a typical height of 0.37 mm. It supports a maximum reverse voltage of 30 V and a forward voltage of 450 to 500 mV at 500 mA. The junction temperature rating is 150 °C, and it is designed for low voltage rectification, DC-DC conversion, switch mode power supplies, and reverse polarity protection.

Suppliers

Company
Product
Description
Supplier Links
0.5 A low VF Schottky barrier rectifier - PMEG3005ELD,315 - Nexperia B.V.
Nijmegen, Netherlands
0.5 A low VF Schottky barrier rectifier
PMEG3005ELD,315
0.5 A low VF Schottky barrier rectifier PMEG3005ELD,315
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits Forward current: IF ≤ 0.5 A Reverse voltage: VR ≤ 30 V Low forward voltage: VF ≤ 500 mV Ultra small and leadless SMD plastic package Solderable side pads Package height typ. 0.37 mm Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

Features and benefits

  • Forward current: IF ≤ 0.5 A
  • Reverse voltage: VR ≤ 30 V
  • Low forward voltage: VF ≤ 500 mV
  • Ultra small and leadless SMD plastic package
  • Solderable side pads
  • Package height typ. 0.37 mm

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
Single Diodes - 1727-PMEG3005ELD,315CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 500mA Surface Mount DFN1006D-2

Diode Schottky 30V 500mA Surface Mount DFN1006D-2

Buy Now Datasheet
Single Diodes - 1727-PMEG3005ELD,315TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 500mA Surface Mount DFN1006D-2

Diode Schottky 30V 500mA Surface Mount DFN1006D-2

Buy Now Datasheet
Single Diodes - 1727-PMEG3005ELD,315DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 500mA Surface Mount DFN1006D-2

Diode Schottky 30V 500mA Surface Mount DFN1006D-2

Buy Now Datasheet
Schottky 0.5 A DFN Diode and Rectifier - 280-PMEG3005ELD,315 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.5 A DFN Diode and Rectifier
280-PMEG3005ELD,315
Schottky 0.5 A DFN Diode and Rectifier 280-PMEG3005ELD,315
PMEG3005ELD - 0.5 A low V_F MEGA Schottky barrier rectifier DFN 2-Pin Product overview: PMEG3005ELD,315 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.5 A, DFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5 A, DFN, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG3005ELD,315 can be used for catalog matching and distributor lookup.

PMEG3005ELD - 0.5 A low V_F MEGA Schottky barrier rectifier DFN 2-Pin Product overview: PMEG3005ELD,315 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.5 A, DFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5 A, DFN, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG3005ELD,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG3005ELD,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG3005ELD,315
Discrete Semiconductor Products - Diodes - Rectifiers PMEG3005ELD,315
DIODE SCHOT 30V 500MA DFN1006D-2

DIODE SCHOT 30V 500MA DFN1006D-2

Supplier's Site
PMEG3005ELD - 0.5 A low V_F MEGA Schottky barrier rectifier - 554-PMEG3005ELD,315 - Utmel Electronic Limited
Hong Kong, China
PMEG3005ELD - 0.5 A low V_F MEGA Schottky barrier rectifier
554-PMEG3005ELD,315
PMEG3005ELD - 0.5 A low V_F MEGA Schottky barrier rectifier 554-PMEG3005ELD,315
PMEG3005ELD - 0.5 A low V_F MEGA Schottky barrier rectifier

PMEG3005ELD - 0.5 A low V_F MEGA Schottky barrier rectifier

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes
Product Number PMEG3005ELD,315 1727-PMEG3005ELD,315CT-ND 280-PMEG3005ELD,315 PMEG3005ELD,315 554-PMEG3005ELD,315
Product Name 0.5 A low VF Schottky barrier rectifier Single Diodes Schottky 0.5 A DFN Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers PMEG3005ELD - 0.5 A low V_F MEGA Schottky barrier rectifier
Rectifier Configuration / Technology Schottky
Package SOD882D SOD882D 2-XDFN
RoHS Compliant RoHS RoHS
IFSM 3 amps
IR 2.00E-4 mA
Unlock Full Specs
to access all available technical data