Manufacturer: Rohm Semiconductor
Win Source Part Number: 891276-RBR2LAM60ATR
Features: Diode Schottky 60 V 2A Surface Mount PMDTM
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-128
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RBR2LAM60
Categories: Discrete Semiconductor Products
Case / Package: PMDTM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RBR2LAM60ACT, RBR2LAM60ADKR
DIODE SCHOTTKY 60V 2A PMDTM Product overview: RBR2LAM60ATR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR2LAM60ATR can be used for catalog matching and distributor lookup.
Diode Schottky 60V 2A Surface Mount PMDTM
Diode Schottky 60V 2A Surface Mount PMDTM
Diode Schottky 60V 2A Surface Mount PMDTM
Schottky Diodes & Rectifiers 60V Vr 2A Io Schottky Br Diode
DIODE SCHOTTKY 60V 2A PMDTM
DIODE SCHOTTKY 60V 2A PMDTM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 891276-RBR2LAM60ATR | 280-RBR2LAM60ATR | RBR2LAM60ACT-ND | RBR2LAM60ATR | 687-RBR2LAM60ATR | RBR2LAM60ATR |
| Product Name | Diodes, Rectifiers - Single - RBR2LAM60ATR | Schottky 60V 2A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | DIODE SCHOTTKY 60V 2A PMDTM | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | PMDTM | Tape & Reel (TR) | SOD-128-2 | SOD-128 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | ||||
| Applications | GENERAL PURPOSE |