38.9V Clamp 12.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
38.9V Clamp 12.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS Diode, 500W, 24V, Bidirectional, DO-204AC Product overview: SA24CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA24CA-E3/54 can be used for catalog matching and distributor lookup.
TVS DIODE 24VWM 38.9VC DO204AC
DIODE, TVS, 3W, 24V, BI-DIRECTIONAL, DO-204AC-2, FULL REEL; Product Range:TRANSZORB SA Series; TVS Polarity:Bidirection
TVS DIODE 24VWM 38.9VC DO204AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA24CA-E3/54GITR-ND | 144-SA24CA-E3/54 | SA24CA-E3/54 | 77K1251 | 884-SA24CA-E3/54 |
| Product Name | TVS Diodes | 500W 24V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 3W, 24V, Bi-Directional, Do-204Ac-2, Full Reel; Product Range Vishay | TVS DIODE 24VWM 38.9VC DO204AC |
| Configuration | Single | Single | |||
| Package | DO-204AC, DO-15, Axial | Tape and Reel | DO-15; DO-204AC (DO-15) | DO-15; DO-204AC, DO-15, Axial | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts | |
| VC | 38.9 volts | 38.9 volts | 38.9 volts | ||
| VBR | 26.7 volts | 26.7 volts | 26.7 volts |