DIODES Incorporated Diodes, Rectifiers - Single - SDM2U20SD3-7 SDM2U20SD3-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 894004-SDM2U20SD3-7 Features: Diode Schottky 20 V 2A Surface Mount SOD-323 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: SDM2U20 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SDM2U20SD3-7DIDKR, SDM2U20SD3-7DITR, SDM2U20SD3-7DICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 894004-SDM2U20SD3-7 Features: Diode Schottky 20 V 2A Surface Mount SOD-323 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: SDM2U20 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SDM2U20SD3-7DIDKR, SDM2U20SD3-7DITR, SDM2U20SD3-7DICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SDM2U20SD3-7 - 894004-SDM2U20SD3-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SDM2U20SD3-7
894004-SDM2U20SD3-7
Diodes, Rectifiers - Single - SDM2U20SD3-7 894004-SDM2U20SD3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 894004-SDM2U20SD3-7 Features: Diode Schottky 20 V 2A Surface Mount SOD-323 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: SDM2U20 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SDM2U20SD3-7DIDKR, SDM2U20SD3-7DITR, SDM2U20SD3-7DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 894004-SDM2U20SD3-7
Features: Diode Schottky 20 V 2A Surface Mount SOD-323
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: SDM2U20
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SDM2U20SD3-7DIDKR, SDM2U20SD3-7DITR, SDM2U20SD3-7DICT

Buy Now Datasheet
Single Diodes - SDM2U20SD3-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 2A Surface Mount SOD-323

Diode Schottky 20V 2A Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - SDM2U20SD3-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM2U20SD3-7DICT-ND
Single Diodes SDM2U20SD3-7DICT-ND
Diode Schottky 20V 2A Surface Mount SOD-323

Diode Schottky 20V 2A Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - SDM2U20SD3-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM2U20SD3-7DITR-ND
Single Diodes SDM2U20SD3-7DITR-ND
Diode Schottky 20V 2A Surface Mount SOD-323

Diode Schottky 20V 2A Surface Mount SOD-323

Buy Now Datasheet
Schottky 20V 2A Diode and Rectifier - 280-SDM2U20SD3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 2A Diode and Rectifier
280-SDM2U20SD3-7
Schottky 20V 2A Diode and Rectifier 280-SDM2U20SD3-7
DIODE SCHOTTKY 20V 2A SOD323 Product overview: SDM2U20SD3-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM2U20SD3-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 2A SOD323 Product overview: SDM2U20SD3-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM2U20SD3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDM2U20SD3-7
Schottky Diodes & Rectifiers SDM2U20SD3-7
Schottky Diodes & Rectifiers 2A Schottky 20Vrrm 2A 0.525Vf 200uA

Schottky Diodes & Rectifiers 2A Schottky 20Vrrm 2A 0.525Vf 200uA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM2U20SD3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM2U20SD3-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM2U20SD3-7
DIODE SCHOTTKY 20V 2A SOD323

DIODE SCHOTTKY 20V 2A SOD323

Supplier's Site
Single Diodes - SDM2U20SD3-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDM2U20SD3-7
Single Diodes SDM2U20SD3-7
DIODE SCHOTTKY 20V 2A SOD323

DIODE SCHOTTKY 20V 2A SOD323

Supplier's Site Datasheet
DIODE SCHOTTKY 20V 2A SOD323 - 233-SDM2U20SD3-7 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 20V 2A SOD323
233-SDM2U20SD3-7
DIODE SCHOTTKY 20V 2A SOD323 233-SDM2U20SD3-7
DIODE SCHOTTKY 20V 2A SOD323

DIODE SCHOTTKY 20V 2A SOD323

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 894004-SDM2U20SD3-7 SDM2U20SD3-7DIDKR-ND 280-SDM2U20SD3-7 SDM2U20SD3-7 SDM2U20SD3-7 SDM2U20SD3-7 233-SDM2U20SD3-7
Product Name Diodes, Rectifiers - Single - SDM2U20SD3-7 Single Diodes Schottky 20V 2A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes DIODE SCHOTTKY 20V 2A SOD323
Package SOD-323; SOD-323 Tape & Reel (TR) SOD-323; SOD-323-2 SC-76; SOD-323; SC-76, SOD-323 SC-76; SOD-323; SC-76, SOD-323
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
RoHS Compliant RoHS RoHS
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data