TVS DIODE 5VWM 30VC SC70-6 Product overview: RCLAMP7534F.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP7534F.TCT can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 5VWM 30VC SC706
TVS DIODE 5VWM 30VC SC706
30V Clamp 10A (2/10µs) Ipp Tvs Diode Surface Mount SC-70-6
TVS DIODE 5VWM 30VC SC70-6
TVS DIODE 5V 30V SC70-6
RCLAMP7534F 6LINES SC70
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-RCLAMP7534F.TCT | RCLAMP7534F.TCT | 600-RCLAMP7534F.TCTDKR-ND | RCLAMP7534F.TCT | 684-RCLAMP7534F.TCT | 84R7497 |
| Product Name | TVS Protection Diode | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 5V 30V SC70-6 | Rclamp7534F 6Lines Sc70 Semtech |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Tape & Reel (TR) | SOT363; 6-TSSOP, SC-88, SOT-363 | SC-70-6 | SOT363; 6-TSSOP, SC-88, SOT-363 | ||
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts | ||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |