ROHM Semiconductor USA, LLC 650V 12A Diode and Rectifier SCS212AJHRTLL

Description
DIODE SIL CARB 650V 12A TO263AB Product overview: SCS212AJHRTLL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS212AJHRTLL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SIL CARB 650V 12A TO263AB Product overview: SCS212AJHRTLL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS212AJHRTLL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 12A Diode and Rectifier
280-SCS212AJHRTLL
650V 12A Diode and Rectifier 280-SCS212AJHRTLL
DIODE SIL CARB 650V 12A TO263AB Product overview: SCS212AJHRTLL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS212AJHRTLL can be used for catalog matching and distributor lookup.

DIODE SIL CARB 650V 12A TO263AB Product overview: SCS212AJHRTLL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS212AJHRTLL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SCS212AJHRTLL - 893871-SCS212AJHRTLL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SCS212AJHRTLL
893871-SCS212AJHRTLL
Diodes, Rectifiers - Single - SCS212AJHRTLL 893871-SCS212AJHRTLL
Manufacturer: Rohm Semiconductor Win Source Part Number: 893871-SCS212AJHRTLL Series: Automotive, AEC-Q101 Features: Diode Silicon Carbide Schottky 650 V 12A (DC) Surface Mount TO-263AB Speed: No Recovery Time > 500mA (Io) Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Not For New Designs Family Name: SCS212 Categories: Discrete Semiconductor Products Case / Package: TO-263AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SCS212AJHRTLLCT, SCS212AJHRTLLDKR, SCS212AJHRTLLTR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 893871-SCS212AJHRTLL
Series: Automotive, AEC-Q101
Features: Diode Silicon Carbide Schottky 650 V 12A (DC) Surface Mount TO-263AB
Speed: No Recovery Time > 500mA (Io)
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SCS212
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SCS212AJHRTLLCT, SCS212AJHRTLLDKR, SCS212AJHRTLLTR

Buy Now Datasheet
Single Diodes - SCS212AJHRTLLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SCS212AJHRTLLTR-ND
Single Diodes SCS212AJHRTLLTR-ND
Diode Silicon Carbide Schottky 650V 12A (DC) Surface Mount TO-263AB

Diode Silicon Carbide Schottky 650V 12A (DC) Surface Mount TO-263AB

Buy Now Datasheet
Single Diodes - SCS212AJHRTLLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SCS212AJHRTLLCT-ND
Single Diodes SCS212AJHRTLLCT-ND
Diode Silicon Carbide Schottky 650V 12A (DC) Surface Mount TO-263AB

Diode Silicon Carbide Schottky 650V 12A (DC) Surface Mount TO-263AB

Buy Now Datasheet
Sic Schottky Diode, 650V, 12A, To-263Ab; Product Range Rohm - 81AC5462 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 650V, 12A, To-263Ab; Product Range Rohm
81AC5462
Sic Schottky Diode, 650V, 12A, To-263Ab; Product Range Rohm 81AC5462
SIC SCHOTTKY DIODE, 650V, 12A, TO-263AB; Product Range:-; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:12A; Total Capacitive Charge Qc:18nC; Diode Case Style:TO-263AB; No. of RoHS Compliant: Yes

SIC SCHOTTKY DIODE, 650V, 12A, TO-263AB; Product Range:-; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:12A; Total Capacitive Charge Qc:18nC; Diode Case Style:TO-263AB; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
DIODE SCHOTTKY 650V 12A TO263AB - 687-SCS212AJHRTLL - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 650V 12A TO263AB
687-SCS212AJHRTLL
DIODE SCHOTTKY 650V 12A TO263AB 687-SCS212AJHRTLL
DIODE SCHOTTKY 650V 12A TO263AB

DIODE SCHOTTKY 650V 12A TO263AB

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SCS212AJHRTLL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SCS212AJHRTLL
Discrete Semiconductor Products - Diodes - Rectifiers SCS212AJHRTLL
DIODE SIL CARB 650V 12A TO263AB

DIODE SIL CARB 650V 12A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SCS212AJHRTLL
Schottky Diodes & Rectifiers SCS212AJHRTLL
Schottky Diodes & Rectifiers 650V 12A SiC SBD AEC-Q101 Qualified

Schottky Diodes & Rectifiers 650V 12A SiC SBD AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SCS212AJHRTLL 893871-SCS212AJHRTLL SCS212AJHRTLLTR-ND 81AC5462 687-SCS212AJHRTLL SCS212AJHRTLL SCS212AJHRTLL
Product Name 650V 12A Diode and Rectifier Diodes, Rectifiers - Single - SCS212AJHRTLL Single Diodes Sic Schottky Diode, 650V, 12A, To-263Ab; Product Range Rohm DIODE SCHOTTKY 650V 12A TO263AB Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) TO-263AB TO-263AB D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB TO-263A-4
RoHS Compliant RoHS RoHS RoHS
Tj 175 C (347 F) 175 C (347 F)
Applications GENERAL PURPOSE
Unlock Full Specs
to access all available technical data