Manufacturer: Rohm Semiconductor
Win Source Part Number: 027380-RF05VA2STR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 980mV @ 500mA
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: TUMD2
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Diode Standard 200V 500mA Surface Mount TUMD2
DIODE GEN PURP 200V 500MA TUMD2 Product overview: RF05VA2STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF05VA2STR can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 500MA TUMD2
DIODE GEN PURP 200V 500MA TUMD2
Rectifiers DIODE FAST REC 200V 0.5A SOD-323
DIODE GEN PURP 200V 500MA TUMD2
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 027380-RF05VA2STR | RF05VA2STR-ND | 280-RF05VA2STR | RF05VA2STR | RF05VA2STR | RF05VA2STR | 687-RF05VA2STR |
| Product Name | Diodes, Rectifiers - Single - RF05VA2STR | Single Diodes | 200V 500MA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | DIODE GEN PURP 200V 500MA TUMD2 |
| Diode Type | Standard | ||||||
| VF | 0.9800 volts | 0.9800 volts | 0.9800 volts | 0.9800 volts | |||
| VR | 200 volts | 200 volts | 200 volts | ||||
| IR | 0.0100 mA | 0.0100 mA | 0.0100 mA | ||||
| trr | 25 ns |