Littelfuse, Inc. Overvoltage Protection - TVS Diode Arrays - Series: SAxxA - SA13ARLG SA13ARLG

Description
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SA series . The SAxxA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SAxxA series is supplied in Littelfuse's exclusive, cost-effective, highly reliable axial leaded package and is ideally-suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Working Peak Reverse Voltage Ratings Ranging from 5 V to 170 V Peak power rating of 500 W at 1 Ams ESD Rating of Class 3 (>16 KV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 1 µA Above 8.5 V UL 497B for Isolated Loop Circuit Protection Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns Mechanical Characteristics: CASE: Void-free, transfer-molded, thermosetting plastic
Request a Quote Datasheet
Description
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SA series . The SAxxA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SAxxA series is supplied in Littelfuse's exclusive, cost-effective, highly reliable axial leaded package and is ideally-suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Working Peak Reverse Voltage Ratings Ranging from 5 V to 170 V Peak power rating of 500 W at 1 Ams ESD Rating of Class 3 (>16 KV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 1 µA Above 8.5 V UL 497B for Isolated Loop Circuit Protection Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns Mechanical Characteristics: CASE: Void-free, transfer-molded, thermosetting plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diode Arrays - Series: SAxxA - SA13ARLG - SA13ARLG - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diode Arrays - Series: SAxxA - SA13ARLG
SA13ARLG
Overvoltage Protection - TVS Diode Arrays - Series: SAxxA - SA13ARLG SA13ARLG
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SA series . The SAxxA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SAxxA series is supplied in Littelfuse's exclusive, cost-effective, highly reliable axial leaded package and is ideally-suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Working Peak Reverse Voltage Ratings Ranging from 5 V to 170 V Peak power rating of 500 W at 1 Ams ESD Rating of Class 3 (>16 KV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 1 µA Above 8.5 V UL 497B for Isolated Loop Circuit Protection Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns Mechanical Characteristics: CASE: Void-free, transfer-molded, thermosetting plastic

This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SA series . The SAxxA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SAxxA series is supplied in Littelfuse's exclusive, cost-effective, highly reliable axial leaded package and is ideally-suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Working Peak Reverse Voltage Ratings Ranging from 5 V to 170 V Peak power rating of 500 W at 1 Ams ESD Rating of Class 3 (>16 KV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 1 µA Above 8.5 V UL 497B for Isolated Loop Circuit Protection Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns Mechanical Characteristics: CASE: Void-free, transfer-molded, thermosetting plastic

Supplier's Site Datasheet
500W 13V TVS Protection Diode - 144-SA13ARLG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 13V TVS Protection Diode
144-SA13ARLG
500W 13V TVS Protection Diode 144-SA13ARLG
Trans Voltage Suppressor Diode, 500W, 13V V(RWM), Unidirectional, 1 Element, Silicon, LEAD FREE, PLASTIC, CASE 59AA-01, SIMILAR TO DO-204AC, MINIMOSORB, 2 PIN Product overview: SA13ARLG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 500W, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA13ARLG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 500W, 13V V(RWM), Unidirectional, 1 Element, Silicon, LEAD FREE, PLASTIC, CASE 59AA-01, SIMILAR TO DO-204AC, MINIMOSORB, 2 PIN Product overview: SA13ARLG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 500W, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA13ARLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SA13ARLG-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SA13ARLG-ND
TVS Diodes SA13ARLG-ND
21.5V Clamp 23.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

21.5V Clamp 23.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS - TVS - Diodes - SA13ARLG - 720236-SA13ARLG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SA13ARLG
720236-SA13ARLG
TVS - TVS - Diodes - SA13ARLG 720236-SA13ARLG
Manufacturer: Littelfuse Inc. Win Source Part Number: 720236-SA13ARLG Packaging: Tape and Reel Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 23.2A Power - Peak Pulse: 500W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: Axial Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: DO-204AC, DO-15, Axial Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Family Part Number: SA*A Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 13V Voltage - Breakdown (Minimum): 14.4V Voltage - Clamping (Maximum) at Ipp: 21.5V

Manufacturer: Littelfuse Inc.
Win Source Part Number: 720236-SA13ARLG
Packaging: Tape and Reel
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 23.2A
Power - Peak Pulse: 500W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: Axial
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-204AC, DO-15, Axial
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: SA*A
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 13V
Voltage - Breakdown (Minimum): 14.4V
Voltage - Clamping (Maximum) at Ipp: 21.5V

Buy Now
TVS DIODE 13V 21.5V AXIAL - 461-SA13ARLG - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 13V 21.5V AXIAL
461-SA13ARLG
TVS DIODE 13V 21.5V AXIAL 461-SA13ARLG
TVS DIODE 13V 21.5V AXIAL

TVS DIODE 13V 21.5V AXIAL

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA13ARLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA13ARLG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA13ARLG
TVS DIODE 13VWM 21.5VC AXIAL

TVS DIODE 13VWM 21.5VC AXIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SA13ARLG 144-SA13ARLG SA13ARLG-ND 720236-SA13ARLG 461-SA13ARLG SA13ARLG
Product Name Overvoltage Protection - TVS Diode Arrays - Series: SAxxA - SA13ARLG 500W 13V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SA13ARLG TVS DIODE 13V 21.5V AXIAL Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Zener; Transient Voltage Suppressor Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package DO-204AC, DO-15, Axial DO-15; DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts
Unlock Full Specs
to access all available technical data