ROHM Semiconductor USA, LLC 20V 1W Zener Diode PTZTE2520A

Description
DIODE ZENER 20V 1W PMDS Product overview: PTZTE2520A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTE2520A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 20V 1W PMDS Product overview: PTZTE2520A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTE2520A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 1W Zener Diode - 287-PTZTE2520A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 1W Zener Diode
287-PTZTE2520A
20V 1W Zener Diode 287-PTZTE2520A
DIODE ZENER 20V 1W PMDS Product overview: PTZTE2520A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTE2520A can be used for catalog matching and distributor lookup.

DIODE ZENER 20V 1W PMDS Product overview: PTZTE2520A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTE2520A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - PTZTE2520ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PTZTE2520ATR-ND
Single Zener Diodes PTZTE2520ATR-ND
Zener Diode 20V 1W ±6% Surface Mount PMDS

Zener Diode 20V 1W ±6% Surface Mount PMDS

Buy Now Datasheet
Diodes - Zener - Single - PTZTE2520A - 026970-PTZTE2520A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PTZTE2520A
026970-PTZTE2520A
Diodes - Zener - Single - PTZTE2520A 026970-PTZTE2520A
Manufacturer: Rohm Semiconductor Win Source Part Number: 026970-PTZTE2520A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Current - Reverse Leakage @ Vr: 10μA @ 15V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 14 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 026970-PTZTE2520A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Current - Reverse Leakage @ Vr: 10μA @ 15V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 14 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
PTZTE2520A
Zener Diodes PTZTE2520A
Zener Diodes 20V 20MA

Zener Diodes 20V 20MA

Buy Now Datasheet
Diode - 225191923 - Radwell International
Willingboro, NJ, United States
ZENER DIODE, 20V, 1W, 6%, SMA, 20A MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

ZENER DIODE, 20V, 1W, 6%, SMA, 20A MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - PTZTE2520A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PTZTE2520A
Discrete Semiconductor Products - Diodes - Zener PTZTE2520A
DIODE ZENER 20V 1W PMDS

DIODE ZENER 20V 1W PMDS

Supplier's Site
Single Zener Diodes - PTZTE2520A - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
PTZTE2520A
Single Zener Diodes PTZTE2520A
DIODE ZENER 20V 1W PMDS

DIODE ZENER 20V 1W PMDS

Supplier's Site Datasheet
DIODE ZENER 20V 1W PMDS - 687-PTZTE2520A - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 20V 1W PMDS
687-PTZTE2520A
DIODE ZENER 20V 1W PMDS 687-PTZTE2520A
DIODE ZENER 20V 1W PMDS

DIODE ZENER 20V 1W PMDS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes General Purpose Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-PTZTE2520A PTZTE2520ATR-ND 026970-PTZTE2520A PTZTE2520A 225191923 PTZTE2520A PTZTE2520A 687-PTZTE2520A
Product Name 20V 1W Zener Diode Single Zener Diodes Diodes - Zener - Single - PTZTE2520A Zener Diodes Diode Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes DIODE ZENER 20V 1W PMDS
Package Tape & Reel (TR) PMDS PMDS DO-214AC, SMA; SMA DO-214AC, SMA; SMA
RoHS Compliant RoHS RoHS
ZZT 14 ohms 14 ohms 14 ohms 14 ohms
Life Cycle Stage Active Declining; Not For New Designs Declining; Not For New Designs
Unlock Full Specs
to access all available technical data