Manufacturer: Rohm Semiconductor
Win Source Part Number: 027123-RB411VA-50TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 500mV @ 500mA
Current - Reverse Leakage @ Vr: 30μA @ 10V
Capacitance @ Vr, F: 20pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: TUMD2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 20V 500MA TUMD2 Product overview: RB411VA-50TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB411VA-50TR can be used for catalog matching and distributor lookup.
Diode Schottky 20V 500mA Surface Mount TUMD2
DIODE SCHOTTKY 20V 500MA TUMD2
Schottky Diodes & Rectifiers DIODE SCHOTTKY 50V 0.5A 2PIN UMD
DIODE SCHOTTKY 20V 500MA TUMD2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 027123-RB411VA-50TR | 280-RB411VA-50TR | RB411VA-50TR-ND | 687-RB411VA-50TR | RB411VA-50TR | RB411VA-50TR |
| Product Name | Diodes, Rectifiers - Single - RB411VA-50TR | Schottky 20V 500MA Diode and Rectifier | Single Diodes | DIODE SCHOTTKY 20V 500MA TUMD2 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Declining; Not For New Designs | Declining; Not For New Designs | Active | |||
| Package | TUMD2 | Tape & Reel (TR) | 2-SMD, Flat Lead | TUMD-2 | ||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | |||
| Tj | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | -40 to 125 C (-40 to 257 F) |