Zener Diode 3.6V 1W ±5% Surface Mount PMDS
Zener Diode 3.6V 1W ±5% Surface Mount PMDS
Zener Diode 3.6V 1W ±5% Surface Mount PMDS
Manufacturer: Rohm Semiconductor
Win Source Part Number: 026977-PTZTE253.6B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 60μA @ 1V
Voltage - Zener (Nom) (Vz): 3.8V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 3.6V 1W PMDS Product overview: PTZTE253.6B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTE253.6B can be used for catalog matching and distributor lookup.
DIODE ZENER 3.8V 1W PMDS
DIODE ZENER 3.6V 1W PMDS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PTZTE253.6BDKR-ND | 026977-PTZTE253.6B | 287-PTZTE253.6B | 687-PTZTE253.6B | PTZTE253.6B |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - PTZTE253.6B | 3.6V 1W Zener Diode | DIODE ZENER 3.8V 1W PMDS | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Declining; Not For New Designs | Declining; Not For New Designs | ||
| Package | PMDS | Tape & Reel (TR) | DO-214AC, SMA; SMA | PMDS | |
| VZ | 3.8 volts | 3.81 volts | 3.6 volts | ||
| ZZT | 15 ohms | 15 ohms | 15 ohms | ||
| PD | 1000 milliwatts | 1000 milliwatts |