Vishay Precision Group TVS Diodes SA24A-E3/54

Description
38.9V Clamp 12.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
38.9V Clamp 12.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SA24A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 12.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

38.9V Clamp 12.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - SA24A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 12.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

38.9V Clamp 12.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
500W 24V TVS Protection Diode - 144-SA24A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 24V TVS Protection Diode
144-SA24A-E3/54
500W 24V TVS Protection Diode 144-SA24A-E3/54
500W TVS Diode, 24V Reverse Standoff, Unidirectional, DO-204AC Product overview: SA24A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA24A-E3/54 can be used for catalog matching and distributor lookup.

500W TVS Diode, 24V Reverse Standoff, Unidirectional, DO-204AC Product overview: SA24A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA24A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SA24A-E3/54 - 812568-SA24A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SA24A-E3/54
812568-SA24A-E3/54
TVS - TVS - Diodes - SA24A-E3/54 812568-SA24A-E3/54
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 812568-SA24A-E3/54 Packaging: Reel Type: Zener Mounting Style: Through Hole Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V Voltage - Breakdown (Min): 26.7V Current - Peak Pulse (10/1000μs): 12.9A Power - Peak Pulse: 500W Power Line Protection: No Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: DO-204AC, DO-15, Axial Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 38.9V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 812568-SA24A-E3/54
Packaging: Reel
Type: Zener
Mounting Style: Through Hole
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Current - Peak Pulse (10/1000μs): 12.9A
Power - Peak Pulse: 500W
Power Line Protection: No
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-204AC, DO-15, Axial
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 38.9V

Buy Now
12.9A 500W 38.9V 26.7V 24V DO-15(DO-204AC) TVS ROHS - 17930-SA24A-E3/54 - Utmel Electronic Limited
Hong Kong, China
12.9A 500W 38.9V 26.7V 24V DO-15(DO-204AC) TVS ROHS
17930-SA24A-E3/54
12.9A 500W 38.9V 26.7V 24V DO-15(DO-204AC) TVS ROHS 17930-SA24A-E3/54
12.9A 500W 38.9V 26.7V 24V DO-15(DO-204AC) TVS ROHS

12.9A 500W 38.9V 26.7V 24V DO-15(DO-204AC) TVS ROHS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA24A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA24A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA24A-E3/54
TVS DIODE 24VWM 38.9VC DO204AC

TVS DIODE 24VWM 38.9VC DO204AC

Supplier's Site
Tvs Diode, 500W, 24V, Unidir, Do-204Ac; Product Range Vishay - 77K1242 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 500W, 24V, Unidir, Do-204Ac; Product Range Vishay
77K1242
Tvs Diode, 500W, 24V, Unidir, Do-204Ac; Product Range Vishay 77K1242
TVS DIODE, 500W, 24V, UNIDIR, DO-204AC; Product Range:TRANSZORB Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 500W, 24V, UNIDIR, DO-204AC; Product Range:TRANSZORB Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SA24A-E3/54GICT-ND 144-SA24A-E3/54 812568-SA24A-E3/54 17930-SA24A-E3/54 SA24A-E3/54 77K1242
Product Name TVS Diodes 500W 24V TVS Protection Diode TVS - TVS - Diodes - SA24A-E3/54 12.9A 500W 38.9V 26.7V 24V DO-15(DO-204AC) TVS ROHS Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 500W, 24V, Unidir, Do-204Ac; Product Range Vishay
Configuration Single Single
Package DO-204AC, DO-15, Axial Tape and Reel DO-15; DO-204AC (DO-15) DO-204AC
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
VC 38.9 volts 38.9 volts 38.9 volts
VBR 26.7 volts 26.7 volts 26.7 volts
Unlock Full Specs
to access all available technical data