ROHM Semiconductor USA, LLC 200V 700MA Diode and Rectifier RF071M2STR

Description
DIODE GEN PURP 200V 700MA PMDU Product overview: RF071M2STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF071M2STR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 700MA PMDU Product overview: RF071M2STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF071M2STR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 700MA Diode and Rectifier - 280-RF071M2STR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 700MA Diode and Rectifier
280-RF071M2STR
200V 700MA Diode and Rectifier 280-RF071M2STR
DIODE GEN PURP 200V 700MA PMDU Product overview: RF071M2STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF071M2STR can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 700MA PMDU Product overview: RF071M2STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF071M2STR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 846-RF071M2SCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
846-RF071M2SCT-ND
Single Diodes 846-RF071M2SCT-ND
Diode Standard 200V 700mA Surface Mount PMDU

Diode Standard 200V 700mA Surface Mount PMDU

Buy Now Datasheet
Single Diodes - 846-RF071M2STR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
846-RF071M2STR-ND
Single Diodes 846-RF071M2STR-ND
Diode Standard 200V 700mA Surface Mount PMDU

Diode Standard 200V 700mA Surface Mount PMDU

Buy Now Datasheet
Diodes, Rectifiers - Single - RF071M2STR - 027381-RF071M2STR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RF071M2STR
027381-RF071M2STR
Diodes, Rectifiers - Single - RF071M2STR 027381-RF071M2STR
Manufacturer: Rohm Semiconductor Win Source Part Number: 027381-RF071M2STR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 700mA Voltage - Forward (Vf) (Max) @ If: 850mV @ 700mA Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: PMDU Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027381-RF071M2STR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 700mA
Voltage - Forward (Vf) (Max) @ If: 850mV @ 700mA
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: PMDU
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DIODE GEN PURP 200V 700MA PMDU - 687-RF071M2STR - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 200V 700MA PMDU
687-RF071M2STR
DIODE GEN PURP 200V 700MA PMDU 687-RF071M2STR
DIODE GEN PURP 200V 700MA PMDU

DIODE GEN PURP 200V 700MA PMDU

Supplier's Site
Diode, Rectifier, 200V, 0.7A, Sod123; Repetitive Peak Reverse Voltage Rohm - 40P3166 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier, 200V, 0.7A, Sod123; Repetitive Peak Reverse Voltage Rohm
40P3166
Diode, Rectifier, 200V, 0.7A, Sod123; Repetitive Peak Reverse Voltage Rohm 40P3166
DIODE, RECTIFIER, 200V, 0.7A, SOD123; Repetitive Peak Reverse Voltage:200V; Average Forward Current:700mA; Diode Configuration:Single ; Forward Voltage Max:850mV; Reverse Recovery Time:25ns; Forward Surge Current:15A; Product Range:- RoHS Compliant: Yes

DIODE, RECTIFIER, 200V, 0.7A, SOD123; Repetitive Peak Reverse Voltage:200V; Average Forward Current:700mA; Diode Configuration:Single; Forward Voltage Max:850mV; Reverse Recovery Time:25ns; Forward Surge Current:15A; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
RF071M2STR
Rectifiers RF071M2STR
Rectifiers FAST 200V 1A

Rectifiers FAST 200V 1A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RF071M2STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RF071M2STR
Discrete Semiconductor Products - Diodes - Rectifiers RF071M2STR
DIODE GEN PURP 200V 700MA PMDU

DIODE GEN PURP 200V 700MA PMDU

Supplier's Site
Diodes >> Fast recovery/high efficiency diode - RF071M2STR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
RF071M2STR
Diodes >> Fast recovery/high efficiency diode RF071M2STR
780mV@700mA 12ns Single 700mA 200V SOD-123F Fast recovery/high efficiency diode ROHS

780mV@700mA 12ns Single 700mA 200V SOD-123F Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet
Single Diodes - RF071M2STR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RF071M2STR
Single Diodes RF071M2STR
DIODE GEN PURP 200V 700MA PMDU

DIODE GEN PURP 200V 700MA PMDU

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes General Purpose Diodes Rectifiers Rectifiers Rectifiers Diodes General Purpose Diodes
Product Number 280-RF071M2STR 846-RF071M2SCT-ND 027381-RF071M2STR 687-RF071M2STR 40P3166 RF071M2STR RF071M2STR RF071M2STR RF071M2STR
Product Name 200V 700MA Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - RF071M2STR DIODE GEN PURP 200V 700MA PMDU Diode, Rectifier, 200V, 0.7A, Sod123; Repetitive Peak Reverse Voltage Rohm Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Fast recovery/high efficiency diode Single Diodes
Package Tape & Reel (TR) SOD-123; SOD-123F SOD-123; SOD-123F
RoHS Compliant RoHS RoHS RoHS RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 0.8500 volts 0.8500 volts 0.8500 volts 0.7800 volts 0.8500 volts
Unlock Full Specs
to access all available technical data