onsemi 12V 150pF TVS Protection Diode SD12T1G

Description
TVS Diode Uni-Dir 12V 150pF SOD-323 ESD Suppressor Product overview: SD12T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 150pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 150pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD12T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode Uni-Dir 12V 150pF SOD-323 ESD Suppressor Product overview: SD12T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 150pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 150pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD12T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 150pF TVS Protection Diode
144-SD12T1G
12V 150pF TVS Protection Diode 144-SD12T1G
TVS Diode Uni-Dir 12V 150pF SOD-323 ESD Suppressor Product overview: SD12T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 150pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 150pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD12T1G can be used for catalog matching and distributor lookup.

TVS Diode Uni-Dir 12V 150pF SOD-323 ESD Suppressor Product overview: SD12T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 150pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 150pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD12T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SD12T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SD12T1GOSTR-ND
TVS Diodes SD12T1GOSTR-ND
19V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

19V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - SD12T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SD12T1GOSCT-ND
TVS Diodes SD12T1GOSCT-ND
19V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

19V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - SD12T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
19V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

19V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SD12T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SD12T1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SD12T1G
TVS DIODE 12VWM 19VC SOD323

TVS DIODE 12VWM 19VC SOD323

Supplier's Site
Tvs Diode, 350W, 12V, Sod-323; Clamping Voltage Vc Max Onsemi - 10N9604 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 350W, 12V, Sod-323; Clamping Voltage Vc Max Onsemi
10N9604
Tvs Diode, 350W, 12V, Sod-323; Clamping Voltage Vc Max Onsemi 10N9604
TVS DIODE, 350W, 12V, SOD-323; Clamping Voltage Vc Max:25V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:350W; Product Range:SD05T1 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

TVS DIODE, 350W, 12V, SOD-323; Clamping Voltage Vc Max:25V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:350W; Product Range:SD05T1 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 350W, 12V, Sod-323, Full Reel; Clamping Voltage Vc Max Onsemi - 45J2257 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 350W, 12V, Sod-323, Full Reel; Clamping Voltage Vc Max Onsemi
45J2257
Tvs Diode, 350W, 12V, Sod-323, Full Reel; Clamping Voltage Vc Max Onsemi 45J2257
TVS DIODE, 350W, 12V, SOD-323, FULL REEL; Clamping Voltage Vc Max:25V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:350W; Product Range:SD05T1 Series; Breakdown Voltage Vbr:14.5V RoHS Compliant: Yes

TVS DIODE, 350W, 12V, SOD-323, FULL REEL; Clamping Voltage Vc Max:25V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:350W; Product Range:SD05T1 Series; Breakdown Voltage Vbr:14.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Esd Protrection Diode, Aec-Q101, Sod-323; Clamping Voltage Vc Max Onsemi - 46AC1893 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protrection Diode, Aec-Q101, Sod-323; Clamping Voltage Vc Max Onsemi
46AC1893
Esd Protrection Diode, Aec-Q101, Sod-323; Clamping Voltage Vc Max Onsemi 46AC1893
ESD PROTRECTION DIODE, AEC-Q101, SOD-323; Clamping Voltage Vc Max:25V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:350W; Product Range:-; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes

ESD PROTRECTION DIODE, AEC-Q101, SOD-323; Clamping Voltage Vc Max:25V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:350W; Product Range:-; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes

Supplier's Site Datasheet
TVS DIODE 12V 19V SOD323 - 598-SD12T1G - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 12V 19V SOD323
598-SD12T1G
TVS DIODE 12V 19V SOD323 598-SD12T1G
TVS DIODE 12V 19V SOD323

TVS DIODE 12V 19V SOD323

Supplier's Site
TVS Diodes - SD12T1G - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SD12T1G
TVS Diodes SD12T1G
TVS DIODE 12VWM 19VC SOD323

TVS DIODE 12VWM 19VC SOD323

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SD12T1G SD12T1GOSTR-ND SD12T1G 10N9604 45J2257 46AC1893 598-SD12T1G SD12T1G
Product Name 12V 150pF TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 350W, 12V, Sod-323; Clamping Voltage Vc Max Onsemi Tvs Diode, 350W, 12V, Sod-323, Full Reel; Clamping Voltage Vc Max Onsemi Esd Protrection Diode, Aec-Q101, Sod-323; Clamping Voltage Vc Max Onsemi TVS DIODE 12V 19V SOD323 TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package Tape and Reel SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323 SC-76; SOD-323; SC-76, SOD-323
Peak Pulse Power 350 watts 350 watts 350 watts 350 watts 350 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data