DIODE SIL CARB 650V 8A TO263AB Product overview: SCS208AJTLL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS208AJTLL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 893867-SCS208AJTLL
Features: Diode Silicon Carbide Schottky 650 V 8A (DC) Surface Mount TO-263AB
Speed: No Recovery Time > 500mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SCS208
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SCS208AJTLLDKR, SCS208AJTLLCT, SCS208AJTLLTR
Diode Silicon Carbide Schottky 650V 8A (DC) Surface Mount TO-263AB
DIODE SIL CARB 650V 8A TO263AB
DIODE SIL CARB 650V 8A TO263AB
DIODE SCHOTTKY 650V 8A TO263AB
Schottky Diodes & Rectifiers DIODE: 8A 600V
RECTIFIER, SIC SCHOTTKY, 650V, 8A, TO-263AB-3; Product Range:650V Series; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-SCS208AJTLL | 893867-SCS208AJTLL | SCS208AJTLLTR-ND | SCS208AJTLL | SCS208AJTLL | 687-SCS208AJTLL | SCS208AJTLL | 88W0735 |
| Product Name | 650V 8A Diode and Rectifier | Diodes, Rectifiers - Single - SCS208AJTLL | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | DIODE SCHOTTKY 650V 8A TO263AB | Schottky Diodes & Rectifiers | Rectifier, Sic Schottky, 650V, 8A, To-263Ab-3; Product Range Rohm |
| Package | Tape & Reel (TR) | TO-263AB | D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | TO-263AB-4 | TO-263AB | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Tj | 175 C (347 F) | 175 C (347 F) | -55 to 175 C (-67 to 347 F) | |||||
| Life Cycle Stage | Active | Declining; Not For New Designs | ||||||
| VF | 1.55 volts | 1.55 volts | 1.55 volts |