Manufacturer: ON Semiconductor
Win Source Part Number: 931522-RB751S40T1
Features: Diode Schottky 30 V 30mA (DC) Surface Mount SOD-523
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Bulk
Package: SC-79, SOD-523
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOD-523
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8541.10.0070
Other Part Number: 2156-RB751S40T1, 2156-RB751S40T1-ONTR
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Schottky Diodes | Diodes |
| Product Number | 931522-RB751S40T1 | 699-RB751S40T1 |
| Product Name | Diodes, Rectifiers - Single - RB751S40T1 | RECTIFIER DIODE |
| Package | SOD-523; SOD-523 |