ROHM Semiconductor USA, LLC Single Diodes RB081L-20TE25

Description
Diode Schottky 20V 5A Surface Mount PMDS
Request a Quote Datasheet
Description
Diode Schottky 20V 5A Surface Mount PMDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 846-RB081L-20TE25CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 5A Surface Mount PMDS

Diode Schottky 20V 5A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - 846-RB081L-20TE25TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 5A Surface Mount PMDS

Diode Schottky 20V 5A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - 846-RB081L-20TE25DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 5A Surface Mount PMDS

Diode Schottky 20V 5A Surface Mount PMDS

Buy Now Datasheet
Schottky 20V 5A Diode and Rectifier - 280-RB081L-20TE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 5A Diode and Rectifier
280-RB081L-20TE25
Schottky 20V 5A Diode and Rectifier 280-RB081L-20TE25
DIODE SCHOTTKY 20V 5A PMDS Product overview: RB081L-20TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB081L-20TE25 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 5A PMDS Product overview: RB081L-20TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB081L-20TE25 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - RB081L-20TE25 - 027104-RB081L-20TE25 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB081L-20TE25
027104-RB081L-20TE25
Diodes, Rectifiers - Single - RB081L-20TE25 027104-RB081L-20TE25
Manufacturer: Rohm Semiconductor Win Source Part Number: 027104-RB081L-20TE25 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 450mV @ 500mA Current - Reverse Leakage @ Vr: 700μA @ 20V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027104-RB081L-20TE25
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 500mA
Current - Reverse Leakage @ Vr: 700μA @ 20V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Diode, Schottky, 20V, 5A, Sod106; Diode Configuration Rohm - 84R7482 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 20V, 5A, Sod106; Diode Configuration Rohm
84R7482
Diode, Schottky, 20V, 5A, Sod106; Diode Configuration Rohm 84R7482
DIODE, SCHOTTKY, 20V, 5A, SOD106; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:25V; Forward Current If(AV):500mA; Forward Voltage VF Max:450mV; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:70A; RoHS Compliant: Yes

DIODE, SCHOTTKY, 20V, 5A, SOD106; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:25V; Forward Current If(AV):500mA; Forward Voltage VF Max:450mV; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:70A; RoHS Compliant: Yes

Supplier's Site Datasheet
DIODE SCHOTTKY 20V 5A PMDS - 687-RB081L-20TE25 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 20V 5A PMDS
687-RB081L-20TE25
DIODE SCHOTTKY 20V 5A PMDS 687-RB081L-20TE25
DIODE SCHOTTKY 20V 5A PMDS

DIODE SCHOTTKY 20V 5A PMDS

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB081L-20TE25
Schottky Diodes & Rectifiers RB081L-20TE25
Schottky Diodes & Rectifiers SCHOTTKY 25V 5A MOUNT PMDS

Schottky Diodes & Rectifiers SCHOTTKY 25V 5A MOUNT PMDS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB081L-20TE25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB081L-20TE25
Discrete Semiconductor Products - Diodes - Rectifiers RB081L-20TE25
DIODE SCHOTTKY 20V 5A PMDS

DIODE SCHOTTKY 20V 5A PMDS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 846-RB081L-20TE25CT-ND 280-RB081L-20TE25 027104-RB081L-20TE25 84R7482 687-RB081L-20TE25 RB081L-20TE25 RB081L-20TE25
Product Name Single Diodes Schottky 20V 5A Diode and Rectifier Diodes, Rectifiers - Single - RB081L-20TE25 Diode, Schottky, 20V, 5A, Sod106; Diode Configuration Rohm DIODE SCHOTTKY 20V 5A PMDS Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 125 C (257 F) -40 C (-40 F) 125 C (257 F) -40 to 125 C (-40 to 257 F)
Package Tape & Reel (TR) PMDS SMA; DO-214AC, SMA SOD-106; SOD-106-2
RoHS Compliant RoHS RoHS RoHS
Life Cycle Stage Active Declining; Not For New Designs Declining
Unlock Full Specs
to access all available technical data